EN
  • EN
  • DE

KSZ8001L

Part No KSZ8001L
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 48LQFP / Transceiver Full MII, RMII, SMII 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tray
Product Status Active
Type Transceiver
Protocol MII, RMII, SMII
Duplex Full
Voltage - Supply 1.8V, 3.3V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number KSZ8001
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 611112-KSZ8001L
Ultra Librarian 3D Model Ultra Librarian KSZ8001L CAD Model

Description

The KSZ8001L from Microchip Technology is a robust Ethernet PHY transceiver designed to provide a reliable interface for network connectivity. This single-chip solution is ideal for applications requiring high-speed data transfer and network communication, such as industrial automation, automotive systems, and consumer electronics.

Key Features

  • Single Supply Voltage: Operates on a 3.3V power supply, providing an efficient solution for embedded systems.
  • 10BASE-T/100BASE-TX Support: Compatible with both 10Mbps and 100Mbps Ethernet speeds, ensuring versatility and backward compatibility with various network standards.
  • Reduced Power Operation: Features power-saving modes, which include power-down and energy detect, to minimize energy consumption when the network activity is low.
  • HP Auto-MDIX Support: Includes automatic MDI/MDIX crossover, eliminating the need for crossover cables and simplifying network installation and maintenance.
  • MII Interface: Offers a Media Independent Interface (MII) for easy connection to MAC controllers in embedded systems.
  • Comprehensive LED Indicators: Comes with integrated LED indicators for link status, activity, and speed, providing visual feedback on network status.
  • Robust ESD Protection: Equipped with built-in electrostatic discharge protection to safeguard the device against voltage spikes and ensure long-term reliability.

Applications

The KSZ8001L is highly adaptable and can be deployed in a diverse range of applications. Its ability to function in harsh industrial environments, coupled with its low power requirements, makes it an excellent choice for:

  • Industrial control and automation systems
  • Automotive infotainment and diagnostics
  • Smart home devices and IoT products
  • Networked printers and office equipment
  • Embedded computing platforms

With the KSZ8001L, Microchip Technology provides a compact, efficient, and reliable solution for adding Ethernet connectivity to your next project. Its comprehensive feature set ensures seamless integration into various network environments, making it a go-to choice for designers and engineers looking for a proven Ethernet PHY transceiver.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6531 $51.9186
15+ $7.1000 $106.5000
22+ $6.8781 $151.3182
31+ $6.6562 $206.3422
39+ $6.4343 $250.9377
53+ $5.7687 $305.7411
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,280 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess