Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Interface LPC
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Mounting Type Surface Mount
Base Product Number KBC1108
Standard Package 90 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 168836-KBC1108-NU
Ultra Librarian 3D Model Ultra Librarian KBC1108-NU CAD Model

Description

The KBC1108-NU from Microchip Technology is a sophisticated, highly integrated embedded controller that's designed specifically to meet the complex needs of modern computing systems. With its robust feature set and efficient design, this controller is ideal for a wide range of applications within the computing industry, including laptops, desktops, and servers.

At the heart of the KBC1108-NU lies a powerful and versatile keyboard controller that not only manages keyboard interfacing but also provides a multitude of additional control and interfacing options. This includes support for a PS/2 mouse, making it a dual-purpose solution for input management. The controller is engineered to ensure high reliability and performance, which is essential for the seamless operation of input devices.

Beyond input management, the KBC1108-NU also integrates a range of system management features. It is capable of interfacing with various sensors to monitor system health, including temperature and voltage, thereby contributing to the overall stability and safety of the system. Its system management bus (SMBus) interface allows for straightforward communication with other components, simplifying the process of system monitoring and control.

The device's embedded nature means it is designed to operate with minimal power consumption, making it an environmentally friendly choice that aligns with the growing demand for energy-efficient components. This power efficiency does not come at the expense of performance, ensuring that the KBC1108-NU remains a competitive option for manufacturers looking to optimize their systems.

For developers and engineers, Microchip Technology provides extensive support and documentation, making the integration of the KBC1108-NU into existing and new designs as straightforward as possible. The combination of its advanced features, reliability, and support makes the KBC1108-NU an excellent choice for anyone looking to enhance the functionality and efficiency of their computing systems.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC / System Basis Chip Interface 32-SOIC-EP
Lowest to $12.2975
ECAD model for MCZ33905DS5EK
ON Semiconductor
IC PWR MANAGMENT 24TSSOP
Need more? Email Us
ECAD model for MC33560DTBR2
STMicroelectronics
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Reader, Writer Interface 28-TSSOP
Lowest to $3.0090
ECAD model for ST8024LCTR
Texas Instruments
IC INTERFACE SPECIALIZED 16VQFN / Translating Switch Interface 16-VQFN (4x4)
Lowest to $2.4499
ECAD model for PCA9546ARGVR
Renesas Electronics America
IC INTFACE SPECIALIZED 484FCBGA
Lowest to $407.7660
ECAD model for 89HPES16H16ZABR
Texas Instruments
IC INTFACE SPECIALIZED 64HTQFP / Automotive Interface 64-HTQFP (10x10)
Lowest to $23.9394
ECAD model for SN65DSI84TPAPRQ1
STMicroelectronics
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Reader, Writer Interface 28-SO
Lowest to $1.6548
ECAD model for ST8024LACDR
Texas Instruments
TLK4201EA 4.25 GBPS CABLE AND PC / Interface
Need more? Email Us
ECAD model for TLK4201EARGTT
Maxim Integrated
IC INTERFACE SPECIALIZED 8TDFN / USB Charger Emulation Interface 8-TDFN-EP (2x2)
Lowest to $2.0607
ECAD model for MAX14617ETA+T

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $12.7773 $76.6638
13+ $10.4840 $136.2920
20+ $10.1563 $203.1260
27+ $9.8288 $265.3776
35+ $9.5012 $332.5420
46+ $8.5183 $391.8418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,800 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention