EN
  • EN
  • DE

JANTXV1N5806

Part No JANTXV1N5806
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 150V 1A AXIAL / Diode Standard 150 V 1A Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/477
Package Bulk
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 150 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 875 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 25 ns
Current - Reverse Leakage @ Vr 1 µA @ 150 V
Capacitance @ Vr, F 25pF @ 10V, 1MHz
Mounting Type Through Hole
Package / Case A, Axial
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number 1N5806
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 1086-2842,1086-2842-MIL
Standard Package 1
Win Source Part Number 1201829-JANTXV1N5806
Ultra Librarian 3D Model Ultra Librarian JANTXV1N5806 CAD Model

Description

Introducing the JANTXV1N5806 Ultra-Fast Rectifier from Microchip Technology

The JANTXV1N5806 is a high-performance, ultra-fast rectifier designed and manufactured by Microchip Technology, a leader in the field of semiconductor solutions. This device is specifically engineered to meet the stringent requirements of high-reliability applications where efficiency and durability are paramount.

Constructed with state-of-the-art silicon technology, the JANTXV1N5806 is part of Microchip's military-grade product offerings, adhering to the rigorous standards of the Joint Army/Navy (JAN) specification. The "V" level of the JANTXV prefix indicates that this component has been subjected to additional testing and quality assurance procedures, making it suitable for the most demanding environments, including aerospace, defense, and satellite systems.

Key Features of the JANTXV1N5806:

  • Voltage Rating: This rectifier is capable of withstanding reverse voltages up to 150 volts, ensuring stable performance under various operating conditions.
  • Current Rating: With a forward current rating of 3 amperes, the JANTXV1N5806 can handle significant power levels, making it ideal for power regulation circuits.
  • Ultra-Fast Recovery Time: The device boasts an impressive recovery time of 50 nanoseconds, minimizing power losses and improving efficiency in high-frequency applications.
  • Hermetically Sealed: The hermetic packaging ensures that the rectifier is protected from environmental factors such as moisture and dust, contributing to its reliability and longevity.
  • Operating Temperature Range: This component can operate over a wide temperature range, from -65°C to +175°C, accommodating extreme conditions without compromising performance.

The JANTXV1N5806 also features a low forward voltage drop, which helps to reduce thermal stress and improve overall system efficiency. Its robust construction and inherent reliability make it an excellent choice for mission-critical applications where failure is not an option.

Microchip Technology's commitment to quality ensures that each JANTXV1N5806 rectifier meets the highest standards, providing designers and engineers with a dependable component for their high-reliability systems. Whether it's used in power supplies, inverters, or other demanding applications, the JANTXV1N5806 is designed to perform consistently and reliably, even under the harshest conditions.

For detailed specifications, application notes, and additional information on how to integrate the JANTXV1N5806 into your designs, visit the Microchip Technology website or contact their support team.

You May Also Be Interested in

Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3462 $62.0772
14+ $8.4893 $118.8502
22+ $8.2240 $180.9280
30+ $7.9586 $238.7580
38+ $7.6934 $292.3492
51+ $6.8974 $351.7674
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,575 pieces
In Stock: 5,575 pieces Factory Stock: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess