EN
  • EN
  • DE

JANTX2N2907AUA/TR

Part No JANTX2N2907AUA/TR
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS PNP 60V 0.6A UA / Bipolar (BJT) Transistor PNP 60 V 600 mA 1.8 W Surface Mount UA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/291
Package Tape & Reel (TR)
Transistor Type PNP
Current - Collector (Ic) (Max) 600 mA
Voltage - Collector Emitter Breakdown (Max) 60 V
Vce Saturation (Max) @ Ib, Ic 1.6V @ 50mA, 500mA
Current - Collector Cutoff (Max) 50nA
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 150mA, 10V
Power - Max 1.8 W
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Supplier Device Package UA
Base Product Number 2N2907
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 100
Win Source Part Number 976137-JANTX2N2907AUA/TR
Ultra Librarian 3D Model Ultra Librarian JANTX2N2907AUA/TR CAD Model

Description

Product Overview: JANTX2N2907AUA/TR by Microchip Technology

The JANTX2N2907AUA/TR is a high-quality, military-grade bipolar PNP transistor designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This transistor is part of Microchip's extensive range of semiconductor products and is specifically engineered to meet stringent military standards for performance and reliability.

Constructed with state-of-the-art semiconductor technology, the JANTX2N2907AUA/TR offers excellent amplification and switching capabilities, making it an ideal choice for a wide range of applications in the defense and aerospace industries. Its robust design ensures that it can operate under extreme environmental conditions, including high temperatures, mechanical shocks, and intense vibrations, without compromising on performance.

Key Features:

  • PNP Transistor Type: This device is a PNP (Positive-Negative-Positive) bipolar junction transistor, which means it is designed to pass its collector current when a positive voltage is applied to its base terminal.
  • Military Grade: As a JANTX level product, it meets the stringent requirements of MIL-PRF-19500, ensuring high reliability and performance under harsh conditions.
  • Surface Mount Package: The JANTX2N2907AUA/TR comes in a UA package, which is suitable for surface-mount technology (SMT), allowing for more compact circuit designs and automated assembly processes.
  • High Switching Speeds: It is designed to provide rapid transitions between on and off states, making it highly effective for fast-switching applications.
  • Versatile Application Range: This transistor can be used in a variety of military and aerospace applications, including signal amplification, power regulation, and control systems.

The JANTX2N2907AUA/TR transistor is a testament to Microchip Technology's commitment to providing high-quality, reliable components for critical applications. With its exceptional performance characteristics and adherence to military specifications, this product stands out as a superior choice for designers and engineers looking for components that can withstand the most demanding conditions.

For detailed specifications, application notes, and additional information, interested parties are encouraged to visit Microchip Technology's official website or contact their sales and support team.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess