EN
  • EN
  • DE

JANTX2N1893

Part No JANTX2N1893
Manufacturer Microchip Technology
Catalog OEM Souring
Description Bipola (BJT) Transistor NPN 80V 500mA 800mW Through Hole TO-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466745-JANTX2N1893
Manufacturer Microchip Technology
Package Bulk
Product Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 500mA
Voltage - Collector Emitter Breakdown (Max) 80V
Vce Saturation (Max) @ Ib, Ic 5V @ 15mA, 150mA
Current - Collector Cutoff (Max) 10µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 40 @ 150mA, 10V
Power - Max 800mW
Operating Temperature -65°C ~ 200°C (TJ)
Grade Military
Qualification MIL-PRF-19500/182
Mounting Type Through Hole
Package / Case TO-205AA, TO-5-3 Metal Can
Supplier Device Package TO-5
Ultra Librarian 3D Model Ultra Librarian JANTX2N1893 CAD Model

Description

The JANTX2N1893 is a precision-engineered Bipolar (BJT) Transistor designed by Microsemi, recognized for its exceptional performance in high-demand applications. This NPN transistor is capable of handling moderate levels of voltage, up to 80V, and current, with a continuous collector current of 500mA, making it highly suitable for a variety of switching and amplification tasks. With its power dissipation of 800mW, it ensures reliable operation under varied conditions. The device is encapsulated in a TO-5 metal can package, known for its robustness and excellent thermal properties, making it ideal for high-reliability applications in the military, aerospace, and high-grade commercial electronics industries. The JANTX designation indicates that this component conforms to military specifications, guaranteeing its performance in the most demanding environments. Its capability to operate efficiently across a wide temperature range further underscores its versatility and suitability for use in mission-critical applications where failure is not an option.

You May Also Be Interested in

Texas Instruments
Power Management ICs
Lowest to $4.7165
Toshiba Semiconductor and Storage
PERIPHERAL DRIVER
Lowest to $1.8769
Texas Instruments
CAN interface integrated circuit
Lowest to $2.2958
Texas Instruments
LDO Voltage Regulators
Lowest to $0.7783
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Yageo
SMD 5.36 kOhms 125 mW 0805 1%
Lowest to $0.0013
Torex Semiconductor Ltd
LDO Voltage Regulator
Need more? Email Us
Texas Instruments
Switching Voltage Regulators Automotive 65-VIN PSR flyback converter with 100-V
Lowest to $11.1547
Texas Instruments
Galvanically Isolated Gate Drivers
Lowest to $2.9980

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess