EN
  • EN
  • DE

JANTX1N5618

Part No JANTX1N5618
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 1A AXIAL / Diode 600 V 1A Through Hole A, Axial
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500/427
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.3 V @ 3 A
Speed Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr) 2 µs
Current - Reverse Leakage @ Vr 500 nA @ 600 V
Mounting Type Through Hole
Package / Case A, Axial
Supplier Device Package A, Axial
Operating Temperature - Junction -65°C ~ 200°C
Base Product Number 1N5618
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1010635-JANTX1N5618
Ultra Librarian 3D Model Ultra Librarian JANTX1N5618 CAD Model

Description

Introducing the JANTX1N5618 Diode from Microchip Technology

The JANTX1N5618 is a high-reliability, military-grade diode crafted by the renowned manufacturer Microchip Technology. This component is specifically engineered to meet the stringent requirements of military and aerospace applications, ensuring optimal performance in the most demanding environments.

Key Features:

  • High Voltage Capability: The JANTX1N5618 is designed to handle high voltage operations, making it suitable for power supply circuits and high-voltage switching applications.
  • Robust Design: With its military-grade construction, this diode is built to withstand extreme temperatures, mechanical stresses, and harsh operating conditions without compromising its functionality.
  • Hermetically Sealed: The hermetic seal provides maximum protection against moisture and other environmental factors, thereby ensuring the longevity and reliability of the diode.
  • Low Leakage Current: It features a low leakage current that minimizes power loss and enhances the overall efficiency of the electronic system.
  • Fast Switching Times: The JANTX1N5618 offers fast switching times, which is critical for high-frequency applications and ensures minimal transition losses.

Applications:

The JANTX1N5618 is ideal for a wide range of applications, particularly where durability and reliability are paramount. It is commonly used in:

  • Power regulation modules
  • High-voltage power supplies
  • Aerospace and defense systems
  • Communication satellites
  • Radar and sonar systems

Quality Assurance:

Microchip Technology's commitment to quality is evident in the JANTX1N5618 diode. Each unit undergoes rigorous testing to ensure compliance with the Joint Army-Navy Specifications (JAN), guaranteeing top-tier performance. Customers can trust in the reliability of this diode to perform consistently under the most critical conditions.

Conclusion:

For engineers and designers working on military or aerospace projects, the JANTX1N5618 from Microchip Technology is an excellent choice. Its combination of high-voltage operation, durability, and fast switching capabilities make it a valuable component in any high-reliability electronic system.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3023 $58.4184
20+ $5.9916 $119.8320
30+ $5.8043 $174.1290
42+ $5.6172 $235.9224
54+ $5.4299 $293.2146
72+ $4.8682 $350.5104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,660 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess