EN
  • EN
  • DE

JANTX1N5615US

Part No JANTX1N5615US
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 1A A SQ-MELF / Diode 200 V 1A Surface Mount A, SQ-MELF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.6 V @ 3 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 150 ns
Mounting Type Surface Mount
Package / Case SQ-MELF, A
Supplier Device Package A, SQ-MELF
Operating Temperature - Junction -65°C ~ 175°C
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 922324-JANTX1N5615US
Ultra Librarian 3D Model Ultra Librarian JANTX1N5615US CAD Model

Description

Microchip Technology's JANTX1N5615US is a high-reliability, military-grade diode designed to meet stringent specifications for performance in critical applications. This product is part of Microchip's commitment to providing robust and durable electronic components for use in aerospace, defense, and other sectors where failure is not an option.

Key Features

  • High Reverse Voltage: The diode offers a high reverse voltage capability, making it suitable for applications that require a robust voltage withstand.
  • Low Forward Voltage Drop: It features a low forward voltage drop, ensuring efficient operation and minimal power loss during conduction.
  • Fast Switching Speed: With its fast switching speed, the JANTX1N5615US is ideal for high-frequency applications, providing quick transitions between conducting and non-conducting states.
  • Hermetically Sealed: The diode is hermetically sealed to protect against environmental conditions such as moisture, dust, and other contaminants that could affect performance.
  • Temperature Range: It is designed to operate over a wide temperature range, maintaining reliable performance under extreme conditions.
  • Military Standards: This component meets the Joint Army-Navy (JAN) military standards, ensuring the highest level of reliability and quality.

Applications

The JANTX1N5615US is suitable for a variety of demanding applications, including:

  • Power supply circuits
  • High-reliability systems
  • Aerospace and defense electronics
  • Communication equipment
  • Switching regulators

Quality and Reliability

Microchip Technology's JANTX1N5615US is manufactured to meet the rigorous standards of the military and aerospace industries. Each diode undergoes comprehensive testing to ensure it performs to the highest standards. With its exceptional quality and reliability, the JANTX1N5615US is the preferred choice for engineers and professionals seeking components they can trust in mission-critical environments.

You May Also Be Interested in

GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4088 $67.0440
11+ $11.0021 $121.0231
17+ $10.6583 $181.1911
23+ $10.3145 $237.2335
29+ $9.9707 $289.1503
39+ $8.9392 $348.6288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,605 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess