EN
  • EN
  • DE

JANTX1N3600

Part No JANTX1N3600
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description ZENER DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 24 Weeks
Features Diode Standard 50 V 200mA Through Hole DO-35 (DO-204AH)
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/231
Package Bulk
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Through Hole
Package DO-204AH, DO-35, Axial
Case / Package DO-35 (DO-204AH)
ECCN EAR99
HTSUS 8541.10.0070
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922316-JANTX1N3600
Ultra Librarian 3D Model Ultra Librarian JANTX1N3600 CAD Model

Description

Product Overview: JANTX1N3600

The JANTX1N3600 is a high-reliability diode from the reputable Microchip Technology. This component is specifically designed to meet the stringent requirements of the aerospace and defense industries. With its JANTX level qualification, it ensures superior performance and consistent reliability under extreme conditions.

Key Features

  • Voltage Range: This diode operates efficiently over a broad voltage range, providing designers with a versatile component for various applications.
  • High-Temperature Operation: The JANTX1N3600 is capable of withstanding high operating temperatures, making it suitable for harsh environments.
  • Robust Design: Its robust construction ensures long-term reliability and stability, which is critical in mission-critical systems.
  • Hermetic Packaging: The diode is hermetically sealed to protect against moisture and contaminants, thereby enhancing its durability.

Applications

The JANTX1N3600 is ideal for a variety of high-reliability applications, including but not limited to:

  • Power supply circuits in military and aerospace equipment.
  • High-reliability commercial systems where failure is not an option.
  • Electronic systems exposed to harsh environmental conditions.

Quality and Standards

Microchip Technology's commitment to quality is evident in the JANTX1N3600 diode. It conforms to the rigorous standards required for military-grade components, ensuring optimal performance in critical applications. The diode is also subject to stringent testing protocols to verify its adherence to the established specifications.

Ordering Information

To order the JANTX1N3600 or to obtain more detailed specifications, customers can visit Microchip Technology's official website or contact authorized distributors. Microchip's customer service team is available to assist with any inquiries related to product performance, availability, and pricing.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0078 $63.0702
21+ $5.7501 $120.7521
32+ $5.5705 $178.2560
43+ $5.3908 $231.8044
56+ $5.2111 $291.8216
75+ $4.6720 $350.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,656 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess