EN
  • EN
  • DE

JAN1N6101

Part No JAN1N6101
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 16CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Features - Clamp - Ipp Tvs Diode Through Hole 16-CDIP
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/474
Package Bulk
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Through Hole
Package 16-CDIP (0.300", 7.62mm)
Case / Package 16-CDIP
Family Name 1N6101
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922271-JAN1N6101
Ultra Librarian 3D Model Ultra Librarian JAN1N6101 CAD Model

Description

Microchip Technology JAN1N6101 Diode

The JAN1N6101 is a high-reliability, controlled avalanche silicon rectifier diode designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This diode is specifically engineered to meet stringent military specifications, making it an ideal choice for mission-critical applications in aerospace, defense, and other high-demand environments.

With its robust construction, the JAN1N6101 offers outstanding performance and reliability. It is capable of handling high surge currents without degradation, ensuring a long operational life and consistent performance. The controlled avalanche characteristic of this diode allows it to absorb transient voltage spikes, providing excellent protection for sensitive electronic components against voltage surges.

The JAN1N6101 operates effectively across a wide temperature range, maintaining stability and functionality even under extreme conditions. This feature is essential for applications that are exposed to harsh environments, such as satellites, military vehicles, and avionics systems.

This diode also features a low forward voltage drop, which translates to reduced power loss and improved efficiency in electrical circuits. The high reverse breakdown voltage ensures that the diode can block high reverse voltages without entering into breakdown, thus safeguarding the circuit from reverse current damage.

The JAN1N6101 comes in a hermetically sealed package, which provides excellent moisture and environmental resistance. This packaging ensures that the diode's performance is not compromised by external factors, contributing to its reliability in demanding applications.

In summary, the JAN1N6101 from Microchip Technology is a top-tier diode that offers military-grade reliability, superior surge protection, and efficient operation. Its ability to withstand tough conditions and perform consistently makes it a trusted component in the design of high-stakes electronic systems.

Key Features:

  • Controlled avalanche characteristics
  • High surge current capability
  • Low forward voltage drop
  • High reverse breakdown voltage
  • Wide operating temperature range
  • Hermetically sealed package
  • Meets military specifications

You May Also Be Interested in

Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess