EN
  • EN
  • DE

JAN1N4148UR-1

Part No JAN1N4148UR-1
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 100V 200MA DO213
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 24 Weeks
Features Diode Standard 100 V 200mA Surface Mount DO-213AA
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/241
Package Bulk
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Surface Mount
Package DO-213AA
Case / Package DO-213AA
Family Name 1N4148
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number 1086-15206, 1086-15206-MIL
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922261-JAN1N4148UR-1
Ultra Librarian 3D Model Ultra Librarian JAN1N4148UR-1 CAD Model

Description

Microchip Technology's JAN1N4148UR-1 Diode

The JAN1N4148UR-1 is a high-performance, small signal switching diode from Microchip Technology, designed to meet stringent military standards. This product is specifically engineered to provide reliable and fast switching operations in a wide range of electronic applications. With its robust design and superior electrical characteristics, the JAN1N4148UR-1 is an ideal choice for mission-critical environments where dependability is paramount.

Key Features

  • Fast Switching Speed: The diode provides quick response times, making it suitable for high-speed switching applications.
  • Low Forward Voltage Drop: It ensures efficient conduction and minimizes power loss, enhancing overall circuit efficiency.
  • High Reliability: Manufactured to meet military standards (JAN level), the diode offers exceptional performance stability and long-term reliability.
  • Hermetic Packaging: The device is encapsulated in a hermetically sealed package, protecting it from environmental factors like moisture and dust.
  • Temperature Resistant: It is capable of operating over a wide temperature range, making it suitable for harsh conditions.
  • Low Leakage Current: Exhibits minimal leakage current in the reverse direction, which is crucial for maintaining the integrity of the electronic circuits.

Applications

The JAN1N4148UR-1 is versatile and can be used in various applications, including:

  • Switching power supplies
  • Logic circuits
  • Pulse shaping circuits
  • High-frequency inverters
  • Signal processing

With its military-grade construction, the JAN1N4148UR-1 stands out in the market for its quality and performance. Its compact form factor also allows for integration into space-constrained designs without compromising on functionality. Whether you're working on aerospace, defense, or high-reliability commercial projects, the JAN1N4148UR-1 diode from Microchip Technology is a component you can trust to perform under pressure.

For engineers and designers seeking a diode that offers fast switching, low power loss, and reliability, the JAN1N4148UR-1 is an excellent choice that combines all these attributes in a package that's built to last.

You May Also Be Interested in

General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess