Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Standard 50 V 200mA (DC) Through Hole DO-7
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/231
Package Bulk
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Through Hole
Package DO-204AA, DO-7, Axial
Case / Package DO-7
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number 1086-16797, 1086-16797-MIL
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922260-JAN1N3600
Ultra Librarian 3D Model Ultra Librarian JAN1N3600 CAD Model

Description

Product Overview: JAN1N3600 Diode

The JAN1N3600 is a high-reliability diode from Microchip Technology, designed to meet the stringent requirements of aerospace and military applications. This small signal switching diode is a part of Microchip's extensive range of semiconductor products, offering exceptional performance and durability under extreme conditions.

Key Features:

  • High Reliability: Qualified to the Joint Army/Navy (JAN) specifications, indicating that it has passed rigorous testing for military standards.
  • Voltage Range: The JAN1N3600 is capable of handling a maximum repetitive reverse voltage (Vrrm) of 600 volts, making it suitable for high voltage applications.
  • Current Capacity: It has a forward continuous current (If) rating of 500 mA, ensuring it can handle moderate current levels efficiently.
  • Fast Switching Speed: With its quick switching capabilities, this diode is ideal for high-speed switching applications, providing efficient performance with minimal signal distortion.
  • Low Leakage Current: Exhibits low reverse leakage current, enhancing the overall efficiency of the device and reducing power loss.
  • Hermetically Sealed: The diode comes in a hermetically sealed package, ensuring protection against environmental factors such as moisture and dust.
  • Operating Temperature Range: It is designed to operate over a wide temperature range, from -65°C to +175°C, suitable for harsh environments.

Applications:

The JAN1N3600 diode is versatile and can be used in a variety of applications, including:

  • Power supply circuits
  • High-voltage inverters
  • Switching power supplies
  • Protection circuits
  • High-speed logic systems
  • Aerospace and military electronics

Quality and Standards:

Microchip Technology is committed to providing products that meet the highest quality and reliability standards. The JAN1N3600 diode is no exception, manufactured under stringent quality control processes to ensure performance under demanding conditions. It is a testament to Microchip's dedication to excellence in the field of semiconductor technology.

You May Also Be Interested in

Vishay
DIODE STANDARD 1000V 4A TO277A
Need more? Email Us
ECAD model for S4PMHM3_A/H
Vishay
DIODE STANDARD 100V 1A DO220AA
Need more? Email Us
ECAD model for VS-1ENH01HM3/84A
Vishay
DIODE STANDARD 800V 1A DO213AB
Need more? Email Us
ECAD model for BYM11-800-E3/96
Vishay
DIODE STANDARD 200V 6A P600
Need more? Email Us
ECAD model for GI752-E3/73
WeEn Semiconductors
DIODE STANDARD 600V 9A TO220AC
Need more? Email Us
ECAD model for BYV29F-600,127
Taiwan Semiconductor
DIODE STANDARD 400V 6A R6
Need more? Email Us
ECAD model for 6A40G
Taiwan Semiconductor
DIODE STANDARD 400V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF805G
Vishay
DIODE STD 400V 500MA DO213AA
Need more? Email Us
ECAD model for BYM07-400-E3/98
Vishay
DIODE STANDARD 200V 1A MPG06
Need more? Email Us
ECAD model for MPG06D-E3/54

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4159 $51.9113
17+ $6.0849 $103.4433
26+ $5.8947 $153.2622
36+ $5.7046 $205.3656
46+ $5.5144 $253.6624
61+ $4.9440 $301.5840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,667 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention