EN
  • EN
  • DE

JAN1N3028B-1/TR

Part No JAN1N3028B-1/TR
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description VOLTAGE REGULATOR / Zener Diode 22 V 1 W ±5% Through Hole DO-41
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/115
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 22 V
Tolerance ±5%
Power - Max 1 W
Impedance (Max) (Zzt) 23 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 16.7 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AL, DO-41, Axial
Supplier Device Package DO-41
ECCN EAR99
HTSUS 8541.10.0050
Other Names 150-JAN1N3028B-1/TR
Standard Package 1
Win Source Part Number 1217256-JAN1N3028B-1/TR
Ultra Librarian 3D Model Ultra Librarian JAN1N3028B-1/TR CAD Model

Description

Product Overview: JAN1N3028B-1/TR from Microchip Technology

The JAN1N3028B-1/TR is a high-quality Zener voltage regulator diode designed and manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This product is specifically engineered to offer precise voltage regulation and is characterized for its stability and reliability under extreme conditions. It is a great choice for a wide range of applications, including aerospace, military, and other high-reliability systems.

Key Features

  • Voltage Regulation: The JAN1N3028B-1/TR provides a nominal Zener voltage of 3.9V, ensuring a stable voltage supply for sensitive electronic circuits.
  • Power Dissipation: With a power dissipation of 1W, this Zener diode can handle significant energy without degradation, making it suitable for robust applications.
  • High Reliability: This component is designed to meet stringent quality standards, including the Joint Army/Navy (JAN) specifications, which is reflected in its part number prefix 'JAN'.
  • Temperature Range: It operates effectively over a wide temperature range, making it adaptable to various challenging environments.
  • Package: The JAN1N3028B-1/TR comes in a DO-41 package, which is a standard axial package that is easy to integrate into a wide variety of circuit designs.

Applications

The JAN1N3028B-1/TR is suitable for applications where consistent performance and high reliability are critical. Its primary use is to protect electronic components from voltage spikes and to provide a stable reference voltage in:

  • Aerospace and defense systems
  • Power supply circuits
  • Industrial electronics
  • Telecommunication systems
  • Medical equipment

Quality and Compliance

Microchip Technology's commitment to quality is evident in the JAN1N3028B-1/TR, as it adheres to the rigorous standards required for high-reliability applications. The device is also compliant with RoHS directives, making it an environmentally friendly choice for organizations that prioritize sustainability.

Conclusion

With its precise voltage regulation, robust construction, and compliance with high-reliability standards, the JAN1N3028B-1/TR from Microchip Technology stands out as a superior choice for engineers and designers looking for a dependable Zener diode solution.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess