EN
  • EN
  • DE

HV826MG

Part No HV826MG
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (H - K)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 277105-HV826MG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HV826MG CAD Model

Description

Microchip Technology HV826MG High-Voltage EL Lamp Driver

The HV826MG from Microchip Technology is a sophisticated, high-voltage electroluminescent (EL) lamp driver IC, designed to efficiently manage and drive EL displays. This integrated circuit is particularly well-suited for small form factor applications, offering a compact and energy-efficient solution for a variety of devices requiring backlighting, such as watches, instrument panels, and portable electronics.

Featuring an integrated high-voltage DC-AC converter, the HV826MG simplifies the design process by reducing the number of external components required. This not only saves space on the PCB but also helps in reducing overall system costs. The driver operates on a low supply voltage, ranging from 2.5V to 6.0V, which makes it compatible with most standard battery technologies and easy to integrate into portable devices.

The HV826MG is capable of driving EL lamps with an area of up to 3 square inches, providing uniform brightness and a stable light output over a wide range of input voltages. It boasts a high-efficiency charge pump with a 1x or 2x multiplier, ensuring that the EL lamp is driven at optimal brightness levels while conserving power, thus extending the life of the battery.

Additionally, the device includes features such as a low battery detector which notifies the system when the battery voltage falls below a certain threshold, ensuring reliable operation even as the battery discharges. It also offers an internal oscillator, eliminating the need for an external clock source, and a soft-start capability to prevent inrush current at power-up, which can extend the lifespan of the EL lamp.

The HV826MG is available in an 8-pin SOIC package, providing a compact solution for space-constrained applications. With its robust design and built-in protection features, this EL lamp driver from Microchip Technology is an excellent choice for manufacturers looking to enhance the visual appeal and functionality of their products with high-quality, reliable backlighting solutions.

You May Also Be Interested in

Hynix Semiconductor
Lowest to $6.5696
Hynix Semiconductor
Lowest to $26.1941
Hynix Semiconductor
Lowest to $3.2617
Hynix Semiconductor
Lowest to $3.3622
Hynix Semiconductor
Lowest to $5.4782
Hynix Semiconductor
Need more? Email Us
M-Tek
Need more? Email Us
Omron
Need more? Email Us
Pulse
Lowest to $64.9537

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4567 $58.2680
100+ $1.1953 $119.5300
150+ $1.1579 $173.6850
210+ $1.1206 $235.3260
270+ $1.0833 $292.4910
360+ $0.9711 $349.5960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess