The HV56264T-E/AKA-VAO is a state-of-the-art semiconductor device designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is a testament to Microchip's commitment to delivering high-quality and innovative components that cater to the evolving needs of the electronics industry.
Key Features
- High-Voltage Capability: The device is capable of handling high-voltage signals, making it suitable for a variety of demanding applications.
- Durability: Built to last, this product is designed for long-term reliability and performance in harsh environments.
- Energy Efficiency: With power-saving features, it ensures minimal power consumption, contributing to energy-efficient designs.
Applications
The HV56264T-E/AKA-VAO is versatile and can be used in a wide range of applications, including but not limited to:
- Automotive systems
- Industrial control units
- Power management modules
- Consumer electronics
Technical Specifications
| Parameter |
Value |
| Supply Voltage (VDD) |
Specific range (e.g., 2.5V to 5.5V) |
| Operating Temperature |
Specific range (e.g., -40°C to 85°C) |
| Package Type |
Surface-mount or through-hole (as applicable) |
| Interface Type |
SPI, I2C, etc. (as applicable) |
Quality and Support
Microchip Technology is dedicated to providing customers with exceptional support and assurance of quality. The HV56264T-E/AKA-VAO is backed by Microchip's rigorous testing procedures and is compliant with industry standards to ensure optimal performance and reliability.
For detailed technical documentation, application notes, and support, customers are encouraged to visit Microchip Technology's official website or contact their support team directly.