EN
  • EN
  • DE

HV56020T-V/KXX

Part No HV56020T-V/KXX
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 43VQFN / General Purpose Amplifier 2 Circuit 43-VQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.09V/µs
-3db Bandwidth 124 Hz
Voltage - Input Offset 1.1 V
Voltage - Supply Span (Min) 6 V
Voltage - Supply Span (Max) 7 V
Temperature Range - Operating 0°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 43-VFQFN Exposed Pad
Supplier Device Package 43-VQFN (7x7)
Base Product Number HV56020
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1342708-HV56020T-V/KXX
Ultra Librarian 3D Model Ultra Librarian HV56020T-V/KXX CAD Model

Description

Microchip Technology HV56020T-V/KXX - High-Voltage Interface Solutions

The HV56020T-V/KXX from Microchip Technology is a part of their high-voltage interface portfolio, designed to provide robust and efficient solutions for managing high-voltage signals in a variety of applications. This product is particularly suited for driving large capacitive loads with high voltage levels, making it an ideal choice for applications such as medical ultrasound imaging, piezoelectric transducer drivers, and other industrial and consumer applications requiring high-voltage pulse generation.

Key Features:

  • High Voltage Output: This device is capable of handling high voltage outputs, which is essential for driving piezoelectric devices and other capacitive loads that require substantial voltage to operate effectively.
  • Durable Design: The HV56020T-V/KXX is built to withstand the rigors of industrial environments, ensuring long-term reliability and performance.
  • Flexible Operation: With its versatile design, this product can be used in a variety of circuit configurations, offering designers the flexibility to incorporate it into a wide range of high-voltage applications.
  • Integrated Protection: The device includes features to protect against over-voltage, under-voltage, and other potential fault conditions, helping to safeguard your system and ensure continuous operation.

Applications:

The HV56020T-V/KXX is particularly well-suited for:

  • Medical Ultrasound Imaging: For driving the high-voltage pulses required by ultrasound transducers.
  • Piezoelectric Transducer Drivers: Ideal for applications requiring precise control of piezoelectric elements.
  • Industrial and Consumer Applications: Versatile enough to be used in a range of products that need high-voltage interfaces.

Technical Specifications:

The HV56020T-V/KXX offers a robust set of technical specifications, ensuring compatibility with various high-voltage applications:

  • High voltage handling capability
  • Built-in protection features for enhanced safety
  • Designed for driving capacitive loads efficiently

With its combination of high-voltage output, durability, and flexibility, the HV56020T-V/KXX from Microchip Technology stands as a reliable solution for your high-voltage interface needs. Its integrated protection and ability to drive capacitive loads make it a go-to component for engineers looking to design systems with robust high-voltage signal control.

You May Also Be Interested in

Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess