Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer Microchip Technology
Win Source Part Number 271855-HCS200
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCS200 CAD Model

Description

Microchip Technology's HCS200 KeeLoq Code Hopping Encoder

The HCS200 from Microchip Technology is a powerful code hopping encoder designed for secure Remote Keyless Entry (RKE) systems. Utilizing Microchip's patented KeeLoq technology, the HCS200 provides advanced security through a unique encryption methodology. This makes it an ideal solution for automotive and home security applications where the integrity of the transmitted signal is of paramount importance.

At the heart of the HCS200 lies a 32-bit hopping code, which is algorithmically generated to ensure that each transmission is distinct from the last, significantly reducing the risk of code capture and replay attacks. The device is capable of encrypting information over a serial input, and it outputs the encrypted data through a simple-to-use Serial Peripheral Interface (SPI) or a Manchester encoded RF signal.

The encoder is equipped with a 64-bit unique serial number and a 28-bit user-programmable 'seed' code, which together form the basis of the hopping code generation. This allows for a vast number of unique transmitter/receiver pairs, making each system virtually impregnable to unauthorized access. Additionally, the HCS200 features a 15-function button input, which can be used to trigger different commands, such as locking and unlocking doors, activating alarms, or opening gates.

With its built-in synchronization mechanism, the HCS200 ensures that the transmitter and receiver remain in sync, even in the face of potential transmission errors or lost signals. This robust synchronization process is critical for maintaining the security and reliability of the communication link.

The device is available in multiple package options, including SOIC and SSOP, providing flexibility for integration into various designs. It operates within a wide voltage range of 2.0V to 6.6V, making it compatible with a variety of battery-operated applications. The HCS200 is not only a testament to Microchip's commitment to security but also to their dedication to providing versatile, easy-to-integrate solutions for the evolving needs of the RKE market.

You May Also Be Interested in

Vishay
DIODE STD 100V 500MA DO213AA
Need more? Email Us
ECAD model for RGL34B-E3/98
Vishay
DIODE STANDARD 400V 3A DO214AB
Need more? Email Us
ECAD model for RS3G-E3/9AT
Microchip Technology
DIODE STANDARD 200V 1A AXIAL
Lowest to $13.4811
ECAD model for 1N4245
Vishay
DIODE STANDARD 600V 30A TO263AB
Need more? Email Us
ECAD model for VS-ETU3006S-M3
Vishay
DIODE STANDARD 100V 2A DO214AA
Need more? Email Us
ECAD model for ES2BHE3_A/I
Vishay
DIODE STANDARD 400V 1A DO204AL
Need more? Email Us
ECAD model for 1N4936GP-E3/54
Micro Commercial Co
DIODE STANDARD 400V 6A R6
Need more? Email Us
ECAD model for 6A4-TP
Taiwan Semiconductor
DIODE STANDARD 300V 1.5A DO204AC
Need more? Email Us
ECAD model for HER154G
Vishay
DIODE SCHOTTKY 60V 15A TO263AB
Need more? Email Us
ECAD model for VS-15TQ060STRL-M3

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention