EN
  • EN
  • DE

HA0120T-I/SS

Part No HA0120T-I/SS
Manufacturer Microchip Technology
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061631-HA0120T-I/SS
Categories OEM Parts(F-I)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HA0120T-I/SS CAD Model

Description

Product Overview: HA0120T-I/SS from Microchip Technology

The HA0120T-I/SS is a high-performance, precision operational amplifier (op-amp) manufactured by the renowned Microchip Technology. This component is designed to cater to a wide range of applications that require high accuracy and stability over time and temperature. The HA0120T-I/SS is an ideal choice for critical electronic circuits in medical, industrial, and military applications where reliability and precision are paramount.

Key Features

  • High Precision: The HA0120T-I/SS boasts excellent precision with low offset voltage and very low drift over temperature, ensuring consistent performance.
  • Wide Operating Range: It operates over a broad supply voltage range, accommodating various power supply configurations and allowing for flexible circuit design.
  • Stable and Reliable: With its robust design, the HA0120T-I/SS ensures long-term stability and high reliability, a crucial factor for mission-critical applications.
  • Extended Temperature Range: This op-amp is capable of operating at extended industrial temperature ranges, making it suitable for harsh environments.

Product Specifications

Parameter Value
Part Number HA0120T-I/SS
Package Type SSOP (Shrink Small Outline Package)
Number of Channels 1
Supply Voltage (Min) ±4.5V
Supply Voltage (Max) ±18V
Operating Temperature Range -40°C to +85°C

Applications

The HA0120T-I/SS is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Precision instrumentation
  • Data acquisition systems
  • Analog filters
  • Medical equipment
  • Military and aerospace electronics

Microchip Technology's commitment to quality ensures that the HA0120T-I/SS operational amplifier is a reliable and efficient choice for your high-precision electronic designs.

You May Also Be Interested in

Dell
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TT Electronics
Lowest to $6.0469
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess