Product Overview: FDC37C682QFP by Microchip Technology
The FDC37C682QFP is a highly integrated Super I/O controller from the renowned manufacturer, Microchip Technology. This versatile device is designed to interface with the peripheral components of a computer system, providing a comprehensive solution for motherboard designers and system integrators.
Key Features
- Multi-Mode Parallel Port: The device includes an SPP/EPP/ECP parallel port which supports various modes for flexible connectivity with printers and other parallel devices.
- Enhanced Floppy Disk Controller: It supports up to two floppy drives and offers compatibility with various formats, ensuring seamless data transfer and storage.
- Serial Ports: Two high-speed NS16C550 compatible UARTs are present, providing reliable serial communication capabilities.
- Keyboard and Mouse Controller: The integrated keyboard controller with PS/2 mouse support simplifies the connection of input devices to the system.
- Power Management: Advanced power management features are built-in, including support for ACPI and OnNow, contributing to energy-efficient system designs.
Applications
The FDC37C682QFP is ideal for a wide range of applications, particularly in the desktop, notebook, and embedded computing markets. Its rich feature set and flexibility make it suitable for integrating into various platforms requiring robust I/O capabilities.
Technical Specifications
- Package: 100-pin QFP (Quad Flat Package)
- Interface: ISA (Industry Standard Architecture)
- Supply Voltage: 5V ± 5%
- Operating Temperature: 0°C to +70°C
In summary, the FDC37C682QFP from Microchip Technology is a comprehensive Super I/O solution, offering a range of features that facilitate the design of advanced, efficient, and reliable computing systems. Its wide acceptance and industry-standard compatibility make it a go-to choice for system developers looking for a proven and versatile I/O controller.