EN
  • EN
  • DE

FDC37C651QFP

Part No FDC37C651QFP
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 263124-FDC37C651QFP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FDC37C651QFP CAD Model

Description

Microchip Technology's FDC37C651QFP: A Versatile Super I/O Controller

The FDC37C651QFP is a cutting-edge Super I/O controller from the renowned manufacturer Microchip Technology. This integrated circuit, encapsulated in a sleek Quad Flat Package (QFP), is designed to provide a comprehensive solution for interfacing with various input/output functionalities on a single chip. It is particularly suitable for desktop, notebook, and embedded systems that require reliable and efficient peripheral management.

Key Features of the FDC37C651QFP

  • Flexible Disk Drive Controller: The FDC37C651QFP includes a built-in floppy disk drive controller that supports a wide range of formats and densities, making it ideal for systems that still utilize legacy floppy drives.
  • Enhanced Serial Ports: It provides two high-speed serial ports with support for UART modes, ensuring seamless communication with serial devices.
  • Parallel Port: The device boasts a multi-mode parallel port that can operate in SPP, EPP, and ECP modes, catering to various parallel communication requirements.
  • Keyboard and Mouse Controller: An integrated keyboard and PS/2 mouse controller delivers reliable interfacing for input devices, essential for user interaction.
  • Power Management: Advanced power management features are included to optimize power efficiency, crucial for battery-operated devices like notebooks.

Technical Specifications

The FDC37C651QFP operates at an industrial temperature range, ensuring stability and performance under harsh conditions. Its QFP form factor provides a compact footprint, making it an excellent choice for space-constrained applications. The device is also designed to interface with the ISA bus, offering compatibility with a wide array of legacy systems and ensuring easy integration into existing designs.

Applications

With its diverse set of features, the FDC37C651QFP from Microchip Technology is well-suited for a variety of applications. From industrial control systems to consumer electronics, this Super I/O controller can manage the necessary peripheral interfaces with efficiency and reliability. Its support for legacy devices also makes it an invaluable component for maintaining and upgrading older systems that require continued use of established technology.

Overall, the FDC37C651QFP is a testament to Microchip Technology's commitment to providing versatile and robust integrated solutions for the ever-evolving needs of the electronics industry.

You May Also Be Interested in

NEC
Need more? Email Us
Amd
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
Need more? Email Us
Shindengen
Diode 600V 1A Automotive 2-Pin Case 1F
Lowest to $0.3327
Shindengen
8V 1A / Rectifier Bridge Diode Single 800V 1A 4-Pin SOP-A T/R
Lowest to $0.1998
NEC
Lowest to $11.4253
Texas Instruments
Need more? Email Us
Diodes Incorporated
Lowest to $0.1143
Shindengen
700V 0.8A / Diode Switching 700V 0.8A 2-Pin Case 1F T/R
Lowest to $2.4359
NEC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess