Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Package Bag
Type Interface
Function Keyboard Scanner
Embedded Yes, MCU, 32-Bit
Utilized IC / Part MEC1428
Supplied Contents Board(s)
Base Product Number MEC1428
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Standard Package 1
Win Source Part Number 1038634-EVB-MEC1428MECC
Ultra Librarian 3D Model Ultra Librarian EVB-MEC1428MECC CAD Model

Description

Microchip Technology's EVB-MEC1428MECC Evaluation Board

The EVB-MEC1428MECC from Microchip Technology is a versatile and high-performance evaluation board designed for the MEC1428 keyboard and embedded controller. This evaluation board is an essential tool for developers working on advanced human interface designs, particularly for notebook and desktop computing platforms.

At the heart of the EVB-MEC1428MECC is the MEC1428 IC, a sophisticated, low-power, and configurable I/O controller. This chip is optimized for the next generation of input devices, offering a wide array of features that cater to the needs of modern computing environments. With its enhanced processing capabilities, the MEC1428 provides efficient power management and seamless interfacing with various peripherals.

The evaluation board includes several features that facilitate easy development and testing:

  • Comprehensive I/O Support: The board supports a broad range of I/O options, including USB, SPI, and I2C interfaces, allowing for flexible connectivity with other devices.
  • Integrated Debugging: With onboard debugging facilities, developers can easily troubleshoot and optimize their firmware code.
  • Expansion Headers: Expansion headers provide the ability to connect additional modules or custom hardware, extending the functionality and applicability of the board.
  • Power Options: The EVB-MEC1428MECC can be powered through USB or an external power supply, ensuring versatile usage across different setups.

This evaluation board is an excellent choice for engineers who are looking to harness the power of the MEC1428 controller for their next project. It simplifies the development process by offering a ready-to-use platform for firmware development, testing, and prototyping. The EVB-MEC1428MECC serves as a bridge between concept and reality, helping designers bring their innovative human interface solutions to market with speed and efficiency.

Whether you're developing for notebooks, desktops, or other interactive systems, the EVB-MEC1428MECC provides a solid foundation for exploring the capabilities of the MEC1428 controller and creating cutting-edge user experiences.

You May Also Be Interested in

Intersil
EVAL BOARD FOR TW8816-LB3-GR
Need more? Email Us
ECAD model for TW8816-LB3-GR-EVAL
STMicroelectronics
BOARD EVAL FOR VN7040AS / VN7040AS-E Power Switch Evaluation Board Automotive
Lowest to $7.8215
ECAD model for EV-VN7040AS
Infineon Technologies
DEVELOPMENT KIT / Flash Memory Evaluation Board
Need more? Email Us
ECAD model for CYFL248-001
Texas Instruments
EVAL MODULE INTERFACE BOARD / MSP430F5529 USB 2.0 to SMBus Bridge Interface Evaluation Board
Need more? Email Us
ECAD model for EV2400
Allegro MicroSystems, LLC
DEMO BOARD FOR A5988 / A5988 Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
ECAD model for APEK5988GEV-01-T-DK
STMicroelectronics
COMPACT REFERENCE DESIGN FOR LOW
Need more? Email Us
ECAD model for STEVAL-PTOOL1V1
STMicroelectronics
BOARD EVAL FOR VN7140AS / VN7140AS-E Power Switch Evaluation Board Automotive
Need more? Email Us
ECAD model for EV-VN7140AS
Allegro MicroSystems, LLC
BOARD EVALUATION A4962KLP / A4962 Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
ECAD model for APEK4962KLP-01-T-DK
Texas Instruments
EVALUATION MODULE FOR XTR300 / XTR300 Amplifier Evaluation Board
Need more? Email Us
ECAD model for XTR300EVM

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention