EN
  • EN
  • DE

EQCO125T40C1-I/8EX

Part No EQCO125T40C1-I/8EX
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 1/0 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Series -
Package Tray
Product Status Last Time Buy
Type Driver
Protocol -
Number of Drivers/Receivers 1/0
Duplex -
Data Rate 12.5Gbps
Voltage - Supply 1.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-VQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Base Product Number EQCO125T40
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370864-EQCO125T40C1-I/8EX
Ultra Librarian 3D Model Ultra Librarian EQCO125T40C1-I/8EX CAD Model

Description

The EQCO125T40C1-I/8EX is a cutting-edge, high-speed transceiver module from Microchip Technology, designed to deliver exceptional performance and reliability for a wide range of industrial and commercial applications. This transceiver is part of Microchip's extensive portfolio of semiconductor products and integrated circuits, known for their quality and innovation.

Key Features

  • High-Speed Data Transmission: The EQCO125T40C1-I/8EX is capable of transmitting data at speeds of up to 1.25 Gbps, making it suitable for high-bandwidth applications.
  • Extended Temperature Range: With an industrial temperature range of -40°C to +85°C, this transceiver can operate reliably in harsh environmental conditions.
  • Robust Interface: It features a CoaXPress interface, which is specifically designed for high-speed point-to-point serial communication, ideal for applications in machine vision and professional video systems.
  • Long Transmission Distance: The device supports long cable lengths, offering flexibility in system design and ensuring signal integrity over extended distances.
  • Low Power Consumption: Energy efficiency is a key consideration, and this transceiver maintains low power consumption, making it an environmentally friendly choice.
  • Easy Integration: The EQCO125T40C1-I/8EX is available in a compact, surface-mount package, facilitating easy integration into existing systems without the need for significant redesign.

Applications

This transceiver is versatile and can be used in a variety of applications. It is particularly well-suited for industrial automation, where high-speed data transfer is crucial, such as in high-resolution industrial imaging systems. It's also ideal for security and surveillance systems, medical imaging, and automotive applications, where robust and reliable data communication is necessary.

Quality and Support

Microchip Technology is committed to providing customers with high-quality products. The EQCO125T40C1-I/8EX transceiver is no exception and is backed by Microchip's comprehensive technical support and reliability. With this product, designers and engineers can expect a seamless integration experience and dependable performance in their applications.

You May Also Be Interested in

Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess