EN
  • EN
  • DE

EMC4022-1

Part No EMC4022-1
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 258698-EMC4022-1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EMC4022-1 CAD Model

Description

The EMC4022-1 is a highly sophisticated and feature-rich fan controller IC designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This advanced product is tailored to meet the demanding needs of thermal management in modern electronic systems.

Key Features

  • Multi-Channel Operation: The EMC4022-1 offers multiple fan control channels, allowing for precise management of cooling resources across a variety of components within a system.
  • Temperature Monitoring: With integrated temperature sensors, the device can monitor the system's thermal conditions, ensuring optimal performance and preventing overheating.
  • PWM Control: The controller uses Pulse Width Modulation (PWM) signals to adjust fan speeds dynamically, providing efficient cooling while minimizing noise and power consumption.
  • I2C Interface: Equipped with an I2C interface, the EMC4022-1 facilitates easy communication with microcontrollers or processors, enabling system-wide integration and smart fan control strategies.
  • Robust Protection Features: Built-in safety features include over-temperature protection, voltage monitoring, and stall detection, all of which contribute to the longevity and reliability of both the fans and the system they cool.

Applications

The EMC4022-1 is well-suited for a wide range of applications where efficient thermal management is critical. This includes computer systems, servers, networking equipment, and any other electronic devices that require reliable and adaptive cooling solutions.

Technical Specifications

  • Supply Voltage: 3.3V to 5V
  • Operating Temperature Range: -40°C to +125°C
  • Package: Offered in a compact package that is easy to integrate into existing designs

In summary, the Microchip Technology EMC4022-1 fan controller is a high-performance solution that provides advanced features for effective thermal management, ensuring that systems operate within safe temperature ranges, thus enhancing performance and reliability.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Intel
Need more? Email Us
Intel
Lowest to $10.8258
NEC
Need more? Email Us
Texas Instruments
Need more? Email Us
NEC
Need more? Email Us
Sanken
Lowest to $1.1435
Amd
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess