The EMC1212-AGZQ-TR by Microchip Technology is a high-precision, dual-channel temperature sensor designed for a variety of applications that require accurate temperature monitoring. This advanced sensor is part of Microchip's extensive portfolio of thermal management solutions, which are engineered to ensure optimal performance and reliability in electronic systems.
Key Features:
- Multiple Temperature Channels: The EMC1212-AGZQ-TR includes one internal temperature channel and one external diode channel, allowing it to monitor the temperature of both the device itself and another external component.
- High Accuracy: With an accuracy of ±1°C for both the internal and external temperature readings, this sensor ensures precise measurements, which is critical for maintaining system stability and performance.
- Programmable Resolution: The external temperature sensor has a programmable resolution from 9 to 12 bits, providing flexibility to balance the trade-off between resolution and conversion time based on the application's requirements.
- SMBus Interface: It features an SMBus 2.0 compatible interface, which enables easy integration into existing SMBus or I2C bus systems, facilitating communication with the host controller.
- Low Power Consumption: Designed for power-sensitive applications, the EMC1212-AGZQ-TR operates with low power consumption, making it suitable for battery-powered devices.
- Compact Package: The sensor comes in a small 10-pin MSOP (Mini Small Outline Package) that is ideal for space-constrained applications.
Applications:
The EMC1212-AGZQ-TR is versatile and can be used in a wide range of applications, including:
- Personal Computers and Servers
- Industrial PCs and Embedded Systems
- Telecommunications Equipment
- Consumer Electronics
- Office Electronics
This temperature sensor is an excellent choice for designers and engineers looking for a reliable and accurate solution to monitor and manage system temperatures, ensuring the longevity and efficiency of their electronic products.