EN
  • EN
  • DE

EDI88512CA-20CB

Part No EDI88512CA-20CB
Manufacturer Microchip Technology
Catalog RAM
Description SRAM Chip Async Single 5V 4M-Bit 512K x 8 20ns 32-Pin CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Address Bus Width 19 b
Mounting SMD (SMT)
Case / Package CDIP
Density 4 Mb
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Number of Pins 32
Number of Ports 1
Operating Supply Voltage 5 V
Packaging Bulk
Radiation Hardening No
RoHS Non-Compliant
Win Source Part Number 1056839-EDI88512CA-20CB
Categories RAM
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EDI88512CA-20CB CAD Model

Description

The EDI88512CA-20CB from Microchip Technology is a state-of-the-art integrated circuit that offers robust solutions for a wide range of electronic applications. This high-performance product is designed to meet the rigorous demands of the modern electronics industry, providing reliability and efficiency in a compact package.

Key Features:

  • High-Speed Performance: The EDI88512CA-20CB operates at a speed of 20ns, making it an excellent choice for applications requiring fast data processing and high bandwidth.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC helps reduce overall power consumption in electronic systems, contributing to longer battery life and reduced heat generation.
  • Durable Construction: Manufactured using high-quality materials, the EDI88512CA-20CB is built to withstand the stresses of continuous operation, ensuring a long operational lifespan.
  • Compact Size: The small footprint of the chip allows for its integration into space-constrained applications, making it ideal for portable and miniaturized devices.
  • Easy Integration: With industry-standard packaging and pin configurations, this product ensures seamless integration into existing designs, reducing development time and cost.

Applications:

The versatility of the EDI88512CA-20CB makes it suitable for a diverse array of applications, including but not limited to:

  • Advanced Computing Systems
  • Telecommunication Infrastructure
  • Automotive Electronics
  • Industrial Control Systems
  • Consumer Electronics

In conclusion, the Microchip Technology EDI88512CA-20CB is a top-tier component that offers exceptional performance, durability, and ease of use. Whether you're designing cutting-edge technology or looking to upgrade existing systems, this product is a reliable choice that ensures your projects run smoothly and efficiently.

Note: Always consult the datasheet and manufacturer's resources before integrating this IC into your designs to ensure proper usage and compatibility.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32SOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-SOP
Need more? Email Us
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 240WFBGA / SDRAM - Mobile LPDDR Memory IC 4Gb (128M x 32) Parallel 200 MHz 5 ns 240-WFBGA (14x14)
Need more? Email Us
IXYS
SRAM Chip Async Single 5V 1M-Bit 128K x 8 15ns 32-Pin SOJ Tube
Need more? Email Us
Micron Technology Inc.
Contact for details
Lowest to $14.4788
Micron Technology Inc.
IC DRAM 512MBIT PARALLEL 60VFBGA / SDRAM - Mobile LPDDR Memory IC 512Mb (32M x 16) Parallel 166 MHz 5 ns 60-VFBGA (8x9)
Lowest to $8.4049
Micron Technology Inc.
DRAM Chip DDR3 SDRAM 1G-Bit 256Mx4 1.5V 78-Pin FBGA Tray
Need more? Email Us
Renesas Electronics America
SRAM Chip Async Single 3V 16M-bit 2M/1M x 8/16-bit 55ns 48-Pin FBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 55 ns 28-SOP
Lowest to $40.3395
Micron Technology Inc.
IC DRAM 8GBIT PARALLEL 168VFBGA / SDRAM - Mobile LPDDR Memory IC 8Gb (256M x 32) Parallel 200 MHz 5 ns 168-VFBGA (12x12)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $400.0000 $400.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess