EN
  • EN
  • DE

DT100111

Part No DT100111
Manufacturer Microchip Technology
Catalog RF Evaluation and Development Kits, Boards
Description AVR-BLE IOT XLP DEV BOARD / series Transceiver Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Microchip Technology
Package Bulk
Type Transceiver
Supplied Contents Board(s)
Base Product Number DT100111
MSL Level 1 (Unlimited)
ECCN 5A992C
HTSUS 8473.30.1180
Other Names 150-DT100111
Standard Package 1
Win Source Part Number 1138464-DT100111
Ultra Librarian 3D Model Ultra Librarian DT100111 CAD Model

Description

Microchip Technology DT100111 Product Overview

The DT100111 from Microchip Technology is a cutting-edge device that exemplifies the company's commitment to innovation and quality in the field of microcontroller and analog semiconductors. This product is designed to cater to the demanding needs of modern electronics, offering robust performance and versatility for a wide range of applications.

Key Features

  • High Performance: The DT100111 is built with advanced technology that ensures high-speed operation and reliable performance, making it suitable for intensive applications that require quick data processing and real-time responses.
  • Low Power Consumption: Energy efficiency is a hallmark of Microchip products, and the DT100111 is no exception. It is engineered to operate with minimal power usage, thereby extending battery life in portable devices and reducing energy costs for embedded systems.
  • Wide Operating Voltage Range: This product is designed to accommodate a broad spectrum of power supplies, ensuring compatibility with various system designs and the flexibility to work in diverse environments.
  • Robust Security Features: With the increasing importance of data security, the DT100111 incorporates advanced security measures to protect against unauthorized access and ensure the integrity of data.
  • Easy Integration: Microchip's DT100111 is designed with simplicity in mind, offering an easy-to-use interface that allows for quick integration into existing systems without the need for extensive redesigns or complicated setup procedures.

Applications

The versatility of the DT100111 makes it ideal for a wide array of applications, including industrial control systems, automotive electronics, Internet of Things (IoT) devices, consumer electronics, and much more. Whether it's for sophisticated medical equipment or everyday household gadgets, the DT100111 provides the reliability and functionality required to deliver optimal performance.

Quality and Support

As with all Microchip Technology products, the DT100111 is backed by the company's comprehensive support and quality assurance. Customers can rely on Microchip's global network of technical support and the assurance that comes with purchasing from a leader in semiconductor solutions.

You May Also Be Interested in

MACOM Technology Solutions
MAAP-011232 SAMPLE BOARD TYPE A
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 3.1-3.5GHZ, CMPA29352
Need more? Email Us
MACOM Technology Solutions
CMPA851A012S DEV BOARD
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASW-007921-TR300
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAGX-001214-250L0
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT FEATHER 32U4 RFM95W LOR
Lowest to $20.5521
MACOM Technology Solutions
EVAL BOARD FOR MAAP-011027
Need more? Email Us
MACOM Technology Solutions
CGHV14800F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5.2-5.9GHZ, GAN MMIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess