EN
  • EN
  • DE
  • IT

DSPIC33FJ64MC506A-I/MR

Part No DSPIC33FJ64MC506A-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 64QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33F
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O 53
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 16x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Manufacturer Homepage www.microchip.com
Win Source Part Number 714133-DSPIC33FJ64MC506A-I/MR
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33FJ64MC506A
Introduction Date May 18, 2009
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ64MC506A-I/MR CAD Model

Description

dSPIC33FJ64MC506A-I/MR Microcontroller Overview

The dSPIC33FJ64MC506A-I/MR is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to offer the best of both worlds - the processing power of a DSP and the functionality of a microcontroller. This device is tailored for sophisticated applications that require seamless, efficient, and fast processing of complex algorithms, making it a perfect choice for motor control, power conversion, and sensing applications.

Key Features

  • Core Performance: The dSPIC33FJ64MC506A-I/MR features a 16-bit modified Harvard architecture that can execute DSP instructions in a single cycle, providing up to 40 MIPS performance at 40MHz clock speed.
  • Memory: Equipped with 64KB of flash memory and 8KB of SRAM, this DSC provides ample space for application code and data storage, reducing the need for external memory components.
  • Advanced Motor Control: With dedicated motor control PWMs and analog-to-digital converters (ADCs), this device simplifies the design of complex control algorithms for brushless DC (BLDC), permanent magnet synchronous (PMSM), and AC induction motors.
  • Robust Peripheral Set: It boasts a rich set of peripherals, including UART, SPI, I2C modules for communication, and input/output ports that can be mapped to various functions, offering flexibility in peripheral management.
  • Enhanced Analog Features: The dSPIC33FJ64MC506A-I/MR includes a 10-bit ADC with multiple channels, allowing for precise measurement of analog signals, which is essential for real-time control applications.
  • Operating Conditions: This DSC operates over an industrial temperature range and comes in a 64-pin QFN package, suitable for space-constrained applications.

Applications

The dSPIC33FJ64MC506A-I/MR is engineered for applications that demand high-speed and accurate digital signal processing combined with full microcontroller functionality. It is widely used in:

  • Advanced motor control systems
  • Power supply and power management systems
  • Industrial automation and control
  • Automotive and transportation systems
  • Audio and speech processing
  • Sensing and instrumentation

With its robust architecture, comprehensive feature set, and versatile I/O options, the dSPIC33FJ64MC506A-I/MR is a powerful solution that can drive innovation and performance in a wide array of electronic products.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess