EN
  • EN
  • DE

DSPIC33FJ64MC204T-E/PT

Part No DSPIC33FJ64MC204T-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 16-bit MCU/DSC, 64 KB, 8192 Bytes, 40 MHz, 3 to 3.6V, TQFP-44, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TQFP
RoHS Non-Compliant
Win Source Part Number 1008031-DSPIC33FJ64MC204T-E/PT
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ64MC204T-E/PT CAD Model

Description

Product Overview

The DSPIC33FJ64MC204T-E/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology. This microcontroller is designed to deliver the computational performance and enhanced instruction set of a DSP with the simplicity and ease-of-use of an MCU. It is particularly suitable for applications requiring complex algorithms and control processes, such as motor control, power conversion, and sensor processing.

Key Features

  • Core: The DSPIC33FJ64MC204T-E/PT features a 16-bit dsPIC33FJ core with a maximum CPU speed of 40 MIPS (Million Instructions Per Second), providing a robust platform for executing digital signal processing and control algorithms.
  • Program Memory: It comes with 64KB of flash memory, allowing for ample space to store application code and data.
  • RAM: This DSC is equipped with 8KB of RAM, which provides sufficient working memory for real-time data processing and multitasking.
  • I/O Pins: It offers 21 versatile input/output pins that support various peripheral functions and can be configured for digital communication, analog-to-digital conversion, and more.
  • Advanced Peripherals: Integrated peripherals include PWM outputs, quadrature encoder interfaces, and multiple serial communication interfaces (UART, SPI, I2C), enabling a wide range of connectivity options.
  • Operating Voltage: The operating voltage range is 3.0V to 3.6V, making it suitable for low-power and battery-operated applications.
  • Temperature Range: The device operates within an extended industrial temperature range from -40°C to +85°C, ensuring reliability under harsh conditions.
  • Package: It comes in a 44-pin TQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained applications while still offering sufficient pins for complex tasks.

Applications

The DSPIC33FJ64MC204T-E/PT is a versatile microcontroller that can be employed in a variety of applications. Its robust feature set makes it an excellent choice for advanced motor control systems, power supplies, industrial automation, robotics, automotive applications, and more. Its high-speed processing capabilities and rich peripheral set facilitate the design of sophisticated and efficient systems.

Conclusion

With its powerful DSP capabilities, rich set of peripherals, and MCU-like ease of use, the DSPIC33FJ64MC204T-E/PT from Microchip Technology stands out as a superior choice for designers looking to push the boundaries of performance and precision in their embedded applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess