EN
  • EN
  • DE

DSPIC33FJ64GS406-I/MR

Part No DSPIC33FJ64GS406-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33F
Package Tube
Product Status Active
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I²C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, QEI, POR, PWM, WDT
Number of I/O 58
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number DSPIC33FJ64GS406
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368753-DSPIC33FJ64GS406-I/MR
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ64GS406-I/MR CAD Model

Description

Microchip Technology's DSPIC33FJ64GS406-I/MR

The DSPIC33FJ64GS406-I/MR is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This product is part of the dsPIC33F family, which is well-suited for a variety of applications that require advanced algorithms and control systems, such as motor control, power conversion, and sensor processing.

Key Features:

  • Enhanced Processing Power: The device operates at a maximum frequency of 40 MIPS (Million Instructions Per Second), providing the capability to handle complex algorithms and high-speed control loops.
  • Ample Memory: It comes with 64 KB of flash memory and 8 KB of SRAM, which is sufficient for storing large programs and facilitating real-time data processing.
  • Robust I/O Capabilities: This DSC features an array of peripherals including UART, SPI, I2C modules, and up to 35 general-purpose I/O pins, allowing for versatile connectivity and interface options.
  • Advanced Analog Features: The DSPIC33FJ64GS406-I/MR is equipped with a 10-bit A/D converter, providing precise analog-to-digital conversion for accurate sensor readings and signal processing.
  • Flexible Clock Options: It supports various clock modes, including internal oscillators and external crystal options, to meet different system requirements.
  • Programmable Digital Signal Processing: The integrated DSP engine enables efficient execution of digital filtering and signal processing tasks.
  • Power Management: Multiple power-saving modes help to reduce energy consumption, making the device suitable for battery-powered and energy-sensitive applications.

Reliability and Quality:

The DSPIC33FJ64GS406-I/MR is available in a 64-pin QFN package and is characterized for operation from -40°C to +85°C, ensuring reliable performance in harsh environments. Microchip's commitment to quality means that this DSC is designed to meet the rigorous demands of industrial, automotive, and consumer applications where stability and longevity are paramount.

Design Support:

Microchip Technology provides extensive support for the DSPIC33FJ64GS406-I/MR, including development tools, software libraries, and application notes. Designers can leverage Microchip's MPLAB® Integrated Development Environment (IDE) and software framework to accelerate the development process and bring products to market faster.

Whether you are designing an advanced motor control system or a sophisticated power management solution, the DSPIC33FJ64GS406-I/MR offers a blend of performance, flexibility, and reliability to drive your innovation.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2081 $60.8324
9+ $12.4784 $112.3056
13+ $12.0885 $157.1505
18+ $11.6985 $210.5730
23+ $11.3086 $260.0978
30+ $10.1387 $304.1610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 855 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess