EN
  • EN
  • DE

DSPIC33FJ64GP802T-I/MM

Part No DSPIC33FJ64GP802T-I/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33F
Package Tape & Reel (TR)
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DCI, DMA, I2S, POR, PWM, WDT
Number of I/O 21
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 10x10b/12b; D/A 2x16b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-QFN-S (6x6)
Base Product Number DSPIC33FJ64GP802
Standard Package 1,600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264459-DSPIC33FJ64GP802T-I/MM
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ64GP802T-I/MM CAD Model

Description

Product Overview: DSPIC33FJ64GP802T-I/MM

The DSPIC33FJ64GP802T-I/MM is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the convenience of a microcontroller with the computational power of a digital signal processor. This DSC is part of the dsPIC33F family and is ideal for applications that require advanced algorithms and processing power, such as motor control, power supplies, and embedded control.

Key Features

  • Core: The device boasts a 16-bit modified Harvard architecture that can execute 40 MIPS (Million Instructions Per Second) at 40 MHz, providing the horsepower necessary for computation-intensive tasks.
  • Memory: It comes equipped with 64 KB of flash memory and 8 KB of SRAM, allowing for robust program storage and efficient data management.
  • Digital Signal Processing: The DSPIC33FJ64GP802T-I/MM features an optimized set of DSP instructions that enhance its capability to perform high-speed numeric operations.
  • Robust Peripheral Set: This DSC includes a variety of peripherals such as UART, SPI, I2C modules for serial communication, and a 10-bit Analog-to-Digital Converter (ADC) for interfacing with analog sensors.
  • Flexible Oscillator Options: The device supports various oscillator options including an internal RC oscillator, providing flexibility in selecting the appropriate clock source for different applications.
  • Extended Temperature Range: With an operational temperature range of -40°C to 85°C, it is suitable for industrial environments and outdoor applications.

Package and Quality

The DSPIC33FJ64GP802T-I/MM is available in a 28-pin QFN package, making it a compact solution for space-constrained applications. Microchip Technology ensures high reliability and performance, making this DSC a preferred choice for engineers and designers.

Applications

With its advanced features and processing capabilities, the DSPIC33FJ64GP802T-I/MM is an excellent choice for a wide range of applications, including:

  • Advanced motor control systems
  • Power supply and power management
  • Embedded audio applications
  • Industrial control systems
  • Automotive and aeronautical systems

The DSPIC33FJ64GP802T-I/MM from Microchip Technology combines the ease of use of a microcontroller with the high performance of a DSP to meet the demanding needs of modern embedded systems.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess