EN
  • EN
  • DE

DSPIC33FJ256MC710T-I/PF

Part No DSPIC33FJ256MC710T-I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33F
Package Tape & Reel
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O 85
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 30K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 24x10/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number DSPIC33FJ256MC710
Other Names DSPIC33FJ256MC710T-I/PFDKR,DSPIC33FJ256MC710T-I/PF,DSPIC33FJ256MC710T-I/PFCT,DSPIC33FJ256MC710T-I/PFTR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264460-DSPIC33FJ256MC710T-I/PF
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ256MC710T-I/PF CAD Model

Description

Product Overview: DSPIC33FJ256MC710T-I/PF

The DSPIC33FJ256MC710T-I/PF is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This integrated circuit is part of Microchip's dsPIC33FJ series and is ideal for applications that require advanced algorithms and processing-intensive tasks.

Key Features

  • Core: The device features a 40 MIPS (million instructions per second) dsPIC core with an enhanced instruction set, including a wide range of digital signal processing capabilities. This allows for fast and efficient processing of complex algorithms used in audio processing, motor control, and other embedded control applications.
  • Memory: It comes with 256 KB of flash memory and 30 KB of RAM, providing ample space for code storage and data manipulation within a single chip.
  • I/O Ports: This DSC offers a rich set of peripherals, including UART, SPI, and I2C serial interfaces for communication, as well as a flexible and configurable set of input/output ports.
  • Timers and PWM: Multiple 16-bit and 32-bit timers, along with advanced PWM (Pulse Width Modulation) capabilities, make it suitable for precise timing and control applications such as motor control and power conversion.
  • Analog Features: The DSPIC33FJ256MC710T-I/PF is equipped with a 12-bit ADC (Analog-to-Digital Converter) with up to 16 analog inputs, and it also supports Charge Time Measurement Unit (CTMU) for touch sensing or precise time measurement.
  • Robust Design: With an extended operating temperature range, the device is built to operate reliably in harsh environments, making it a good fit for industrial and automotive applications.

Applications

This DSC is suitable for a wide array of applications that require high-speed digital signal processing combined with the ease of use of a microcontroller. It is particularly well-suited for:

  • Advanced Motor Control
  • Power Supply and Power Management Systems
  • Audio and Speech Processing
  • Industrial Automation and Process Control
  • Automotive and Transportation Systems
  • Instrumentation and Measurement Devices

The DSPIC33FJ256MC710T-I/PF from Microchip Technology is a versatile and powerful solution for developers looking to integrate advanced control and signal processing features into their designs with a single, integrated device.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess