Microchip Technology DSPIC33FJ16MC101-I/SS
The DSPIC33FJ16MC101-I/SS is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the computational power and speed of a Digital Signal Processor (DSP) with the peripheral integration, ease-of-use, and cost-effectiveness of a microcontroller (MCU). This DSC is an ideal choice for applications requiring complex algorithms and control functions, such as motor control, power supplies, and advanced sensors.
Key features of the DSPIC33FJ16MC101-I/SS include:
- 16-bit modified Harvard architecture: Allows for simultaneous data and instruction accesses without contention, ensuring efficient operation.
- 40 MIPS performance: At 3.3V, with a clock speed of 40 MHz, the device provides the speed needed for demanding applications.
- Integrated DSP engine: Features a high-speed multiplier for single-cycle multiplication and an accumulator for high-speed MAC operations, making it suitable for digital filtering and control applications.
- Flash memory: Comes with 16 KB of on-chip, non-volatile Flash memory for program storage, promoting flexibility and ease of updates.
- RAM: Includes 2 KB of RAM for data storage, which is essential for real-time applications requiring fast data manipulation.
- Robust I/O capabilities: Provides a range of peripherals, including UART, SPI, and I2C interfaces for communication, along with PWM outputs and analog inputs for control applications.
- Power management: Features on-chip power-on reset, brown-out reset, and low-power modes for energy efficiency.
- Extended temperature range: With an operating temperature range from -40°C to +125°C, it is suitable for harsh environments.
- Packaging: Available in a space-saving 20-pin SSOP package.
The DSPIC33FJ16MC101-I/SS is supported by Microchip's comprehensive development tools, including the MPLAB Integrated Development Environment (IDE) and software libraries, enabling rapid development and time-to-market. Whether you're designing an advanced motor control system, a sophisticated sensor interface, or a power-efficient digital power supply, this DSC provides a flexible and powerful platform for your embedded control applications.