EN
  • EN
  • DE

DSPIC33FJ16GS504T-E/PT

Part No DSPIC33FJ16GS504T-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 16-bit MCU/DSC, 16 KB, 2048 Bytes, 40 MHz, 3 to 3.6V, TQFP-44, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TQFP
Core Architecture dsPIC
Frequency 40 MHz
Lead Free Yes
Maximum Operating Temperature 125 °C
Memory Type FLASH
Min Operating Temperature -40 °C
Number of Timers/Counters 3
Operating Supply Voltage 3.6 V
Peripherals POR, PWM, WDT
RAM Size 2 kB
RoHS Compliant
Watchdog Timer Yes
Win Source Part Number 998470-DSPIC33FJ16GS504T-E/PT
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ16GS504T-E/PT CAD Model

Description

Microchip Technology DSPIC33FJ16GS504T-E/PT Product Overview

The DSPIC33FJ16GS504T-E/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to offer the best features of microcontrollers (MCUs) and digital signal processors (DSPs) in a single device. This DSC is part of the dsPIC33F series and is particularly tailored for applications that require sophisticated algorithms and processing power, such as motor control, power supplies, and advanced sensing.

Key Features and Benefits

  • Processing Core: At the heart of the DSPIC33FJ16GS504T-E/PT is a 16-bit modified Harvard architecture processor. The device can run at speeds up to 40 MIPS (million instructions per second), allowing for quick execution of complex mathematical functions and signal processing algorithms.
  • Memory: This DSC comes with 16 KB of flash memory and 2 KB of SRAM, providing sufficient space for application code and temporary data storage for real-time operations.
  • Digital Signal Processing: The device features an optimized set of DSP instructions that support digital filtering, FFT (Fast Fourier Transform), and other DSP algorithms, enabling efficient data manipulation and signal processing.
  • Robust Peripherals: The DSPIC33FJ16GS504T-E/PT is equipped with a rich set of peripherals, including PWM (Pulse Width Modulation) outputs, analog-to-digital converters (ADCs), and serial communication interfaces like UART, SPI, and I2C, which facilitate versatile connectivity and control options.
  • Power Management: With its flexible power management modes, this DSC can optimize power consumption for battery-powered or energy-sensitive applications.
  • Temperature Range: The device operates within an extended temperature range of -40°C to +125°C, making it suitable for industrial applications that may encounter harsh environmental conditions.
  • Packaging: The DSPIC33FJ16GS504T-E/PT is available in a 44-pin TQFP (Thin Quad Flat Package), which is ideal for space-constrained applications.

Applications

With its powerful features, the DSPIC33FJ16GS504T-E/PT is an excellent choice for a variety of applications, including:

  • Advanced Motor Control Systems
  • Power Supply and Power Management
  • Intelligent Sensing Solutions
  • Audio Processing
  • Industrial Automation and Process Control
  • Automotive and Aerospace Control Systems

The DSPIC33FJ16GS504T-E/PT by Microchip Technology is a versatile and powerful DSC that bridges the gap between microcontrollers and digital signal processors, providing a highly integrated solution for complex and demanding applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.3395 $80.6790
4+ $33.0988 $132.3952
6+ $32.0651 $192.3906
8+ $31.0302 $248.2416
10+ $29.9965 $299.9650
13+ $26.8930 $349.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess