EN
  • EN
  • DE

DSPIC33FJ16GS404-I/TL

Part No DSPIC33FJ16GS404-I/TL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 44VTLA / dsPIC series Microcontroller IC 16-Bit 40 MIPs 16KB (16K x 8) FLASH 44-VTLA (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33F
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 35
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-VFTLA Exposed Pad
Supplier Device Package 44-VTLA (6x6)
Base Product Number DSPIC33FJ16GS404
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names DSPIC33FJ16GS404ITL
Standard Package 61
Win Source Part Number 1150612-DSPIC33FJ16GS404-I/TL
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ16GS404-I/TL CAD Model

Description

Microchip Technology's DSPIC33FJ16GS404-I/TL: A High-Performance Digital Signal Controller

The DSPIC33FJ16GS404-I/TL is a powerful digital signal controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This 16-bit DSC is an ideal choice for applications requiring complex algorithms and control systems, such as industrial control, motor control, power conversion, and sensory applications.

Key Features

  • High-Speed CPU: The DSPIC33FJ16GS404-I/TL boasts a modified Harvard architecture that allows for simultaneous data and program access. With a maximum operating frequency of 40MHz, it can execute up to 40 MIPS (Million Instructions Per Second), enabling fast and efficient processing.
  • Advanced PWM: The device features advanced Pulse Width Modulation (PWM) control, which is essential for precise motor control and power conversion applications. It supports multiple PWM modes to cater to various application needs.
  • Robust Analog Features: It includes a 10-bit Analog-to-Digital Converter (ADC) with up to 1.1 MSPS, facilitating quick and accurate analog signal measurement. This is particularly useful in applications involving sensory input and real-time feedback.
  • Flexible Communication: The DSPIC33FJ16GS404-I/TL is equipped with a variety of communication peripherals, including UART, SPI, and I2C modules, allowing for versatile connectivity options with other devices in a system.
  • Programmable Digital I/O: The DSC comes with numerous programmable digital input/output pins, which can be configured for various digital interfaces, contributing to the device's adaptability in different application scenarios.

Package and Temperature Range

The DSPIC33FJ16GS404-I/TL is available in a compact QFN (Quad Flat No-lead) package, making it suitable for space-constrained applications. It operates over an industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

Integrated Development Environment Support

Microchip Technology offers the MPLAB® Integrated Development Environment (IDE) for developing applications with the DSPIC33FJ16GS404-I/TL. The MPLAB® IDE provides a comprehensive suite of tools for code development, debugging, and programming, streamlining the development process for engineers.

With its robust feature set and high computational capabilities, the DSPIC33FJ16GS404-I/TL from Microchip Technology stands out as a versatile and efficient solution for a wide range of high-performance applications.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess