EN
  • EN
  • DE

DSPIC33FJ16GP304-I/PT

Part No DSPIC33FJ16GP304-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 42 Weeks
Features dsPIC series Microcontroller IC 16-Bit 40 MIPs 16KB (16K x 8) FLASH 44-TQFP (10x10)
Manufacturer Microchip Technology
Series dsPIC™ 33F
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 35
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 13x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-TQFP
Case / Package 44-TQFP (10x10)
Family Name DSPIC33FJ16GP304
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917667-DSPIC33FJ16GP304-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ16GP304-I/PT CAD Model

Description

Product Overview: DSPIC33FJ16GP304-I/PT

Manufacturer: Microchip Technology

The DSPIC33FJ16GP304-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to offer the best of both worlds: the processing power of a DSP and the functionality of a microcontroller. This versatile component is ideal for applications that require sophisticated algorithms and control, such as motor control, power supplies, and embedded control systems.

Key Features

  • Core: 16-bit dsPIC33F CPU
  • Maximum Speed: 40 MIPS
  • Program Memory: 16 KB of Flash
  • RAM: 2 KB
  • I/O Pins: 21 with multiple remappable functions
  • Timers: Four 16-bit and two 32-bit timers/counters
  • Communication Interfaces: UART, SPI, I2C
  • ADC: 10-bit, up to 13 channels with a conversion rate of 500 ksps
  • Temperature Range: -40°C to +125°C
  • Package: 44-pin TQFP (Thin Quad Flat Pack)

Advanced Control Features

The DSPIC33FJ16GP304-I/PT boasts advanced control features, including a high-speed PWM module with a resolution down to 1 ns for precise motor control and power conversion. It also has a Quadrature Encoder Interface for motor and motion sensing, and a Charge Time Measurement Unit (CTMU) for touch sensing applications.

Enhanced Connectivity

With versatile communication interfaces like UART, SPI, and I2C, this DSC enables seamless integration with peripheral devices and is suitable for complex multi-device communication systems. Its remappable I/O functionality provides added flexibility in hardware design and PCB layout.

Robust Operation

The DSPIC33FJ16GP304-I/PT operates reliably across a wide temperature range and is designed to withstand harsh industrial environments. Its robust Flash memory technology ensures data integrity and safe operation during unexpected power-down scenarios.

Applications

This DSC is perfectly suited for a variety of applications, including:

  • Advanced Motor Control
  • Power Supply and Conversion
  • Industrial Control Systems
  • Automotive and Aerospace Control Systems
  • Robotics

With its blend of DSP and microcontroller features, the DSPIC33FJ16GP304-I/PT from Microchip Technology is a powerful and flexible solution for your advanced control needs.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.0521 $61.0521
3+ $50.0947 $150.2841
4+ $48.5285 $194.1140
5+ $46.9635 $234.8175
7+ $45.3984 $317.7888
9+ $40.7022 $366.3198
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess