EN
  • EN
  • DE

DSPIC33FJ16GP102-I/SS

Part No DSPIC33FJ16GP102-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 28SSOP / MCU 16-bit dsPIC RISC 16KB Flash 3.3V 28-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33F
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 16 MIPs
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 21
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 6x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 773551-DSPIC33FJ16GP102-I/SS
Popularity Medium
Supply and Demand Status Balance
Family Name DSPIC33FJ16GP102
Introduction Date January 01, 2011
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ16GP102-I/SS CAD Model

Description

dSPIC33FJ16GP102-I/SS Microcontroller by Microchip Technology

The dSPIC33FJ16GP102-I/SS is a high-performance 16-bit Digital Signal Controller (DSC) developed by Microchip Technology, designed to deliver the functionality of a microcontroller with the computational power of a digital signal processor. This integration makes it an ideal choice for applications that require complex algorithms and control processes, such as motor control, power supplies, and advanced sensing.

Key Features

  • CPU: The device operates at a maximum frequency of 40 MIPS, providing robust computational capabilities with a 16-bit modified Harvard architecture.
  • Memory: It comes equipped with 16 KB of flash memory and 2 KB of RAM, ensuring ample space for code and data storage.
  • Timers and Communication: The controller features a variety of peripherals including timers, input capture, output compare, and standard communication modules such as UART, SPI, and I2C interfaces for flexible connectivity options.
  • PWM Outputs: High-Resolution PWM outputs enable precise control, making it suitable for intricate power conversion and motor control applications.
  • Analog Features: It incorporates a 10-bit Analog-to-Digital Converter (ADC) with multiple channels, allowing for accurate analog signal measurement and conversion.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation under extreme conditions.
  • Package: The dSPIC33FJ16GP102-I/SS comes in a 28-pin SSOP (Shrink Small Outline Package), which is ideal for space-constrained applications.
  • Power Management: It supports multiple power-saving modes, including Idle and Sleep modes, to optimize power consumption for battery-powered or energy-efficient systems.

Applications

The versatility of the dSPIC33FJ16GP102-I/SS makes it suitable for a wide range of applications. It is commonly used in:

  • Advanced motor control systems
  • Power supply and conversion systems
  • Embedded audio applications
  • Industrial control systems
  • Automotive and transportation
  • Medical devices

With its robust feature set and high level of integration, the dSPIC33FJ16GP102-I/SS from Microchip Technology provides a compact and efficient solution for developers looking to combine the benefits of microcontrollers with the performance of digital signal processing.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8641 $50.2333
32+ $3.1706 $101.4592
49+ $3.0715 $150.5035
68+ $2.9724 $202.1232
88+ $2.8733 $252.8504
117+ $2.5761 $301.4037
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess