EN
  • EN
  • DE

DSPIC33FJ12MC202-I/SP

Part No DSPIC33FJ12MC202-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 12KB FLASH 28SPDIP / dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 12KB (12K x 8) FLASH 28-SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O 21
Program Memory Size 12KB (12K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 6x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number DSPIC33FJ12MC202
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number DSPIC33FJ12MC202ISP
Standard Package 15
Win Source Part Number 1322726-DSPIC33FJ12MC202-I/SP
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ12MC202-I/SP CAD Model

Description

Microchip Technology's DSPIC33FJ12MC202-I/SP

The DSPIC33FJ12MC202-I/SP is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, offering a perfect blend of the processing capabilities of a Digital Signal Processor (DSP) with the functionality and ease of use of a microcontroller (MCU). This integrated circuit is designed to cater to demanding applications that require sophisticated control algorithms and high-speed data processing, making it an ideal choice for a wide range of industrial, automotive, and consumer applications.

Built on Microchip's advanced dsPIC33F architecture, the DSPIC33FJ12MC202-I/SP features a modified Harvard architecture with an optimized instruction set for digital signal processing and control tasks. This DSC comes with 12KB of flash memory and 1KB of RAM, providing ample space for complex algorithms and program storage. The device operates at a maximum frequency of 40MHz, delivering the computational power necessary for real-time applications.

With dual operational amplifiers, the DSPIC33FJ12MC202-I/SP is designed to interface directly with analog signals, thus reducing the need for external components. It also includes a variety of peripherals such as an on-chip Analog-to-Digital Converter (ADC), Pulse Width Modulation (PWM) outputs, and multiple communication interfaces, including UART, SPI, and I2C modules, allowing for flexible communication and control options.

The robustness of the DSPIC33FJ12MC202-I/SP is further enhanced by its extended temperature range, allowing it to operate reliably in extreme environments. This, combined with the 28-pin SPDIP (Plastic Dual In-line Package) form factor, ensures that the device is both versatile and easy to integrate into various designs.

Microchip Technology's commitment to quality and longevity means that the DSPIC33FJ12MC202-I/SP is supported by their extensive range of development tools and software libraries. This support simplifies the development process, enabling designers to bring high-performance, complex applications to market more quickly and efficiently.

Whether you are designing motor control systems, power supplies, or advanced sensing solutions, the DSPIC33FJ12MC202-I/SP is a powerful and reliable choice that combines the best features of DSPs and MCUs into a single, versatile component.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess