EN
  • EN
  • DE

DSPIC33FJ128MC506A-H/MR

Part No DSPIC33FJ128MC506A-H/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 21 Weeks
Features dsPIC series Microcontroller IC 16-Bit 20 MIPS 128KB (128K x 8) FLASH 64-VQFN (9x9)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33F
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O 53
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 16x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 150°C (TA)
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-VQFN (9x9)
Family Name DSPIC33FJ128MC506
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2A
HTSUS 8542.31.0001
Quantity per package 40
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869784-DSPIC33FJ128MC506A-H/MR
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ128MC506A-H/MR CAD Model

Description

Microchip Technology's DSPIC33FJ128MC506A-H/MR Product Overview

The DSPIC33FJ128MC506A-H/MR is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the computational power and speed of a DSP with the functionality and ease of use of a microcontroller. This particular device is part of the dsPIC33F family, which is engineered to support a wide range of applications, including industrial control, motor control, power conversion, and sensing applications.

Key Features

  • Robust Processing Core: At the heart of the DSPIC33FJ128MC506A-H/MR is a 16-bit modified Harvard architecture processor. It boasts a maximum speed of 40 MIPS (Million Instructions Per Second), enabling complex algorithms and high-speed processing.
  • Memory: The device comes with 128 KB of flash memory and 16 KB of SRAM, providing ample space for application code and data storage.
  • Advanced Peripherals: This DSC includes a range of integrated peripherals such as PWM outputs, analog-to-digital converters (ADCs), input capture, and output compare units, which facilitate complex control algorithms and real-time system response.
  • Communication Interfaces: The DSPIC33FJ128MC506A-H/MR supports multiple communication protocols, including UART, SPI, I2C, and CAN, allowing for versatile connectivity options with other devices and systems.
  • Power Management: With its flexible power management modes, the device can operate efficiently in various power conditions, which is crucial for low-power applications.
  • Temperature Range: This device is available in an extended temperature range, making it suitable for harsh environmental conditions.
  • Package: The DSC is offered in a 64-pin QFN package, which is ideal for space-constrained applications.

Application Areas

The DSPIC33FJ128MC506A-H/MR is designed to cater to a diverse set of application areas. Its powerful core and rich set of peripherals make it an excellent choice for advanced motor control systems, power supplies, converters, and inverters. Additionally, its robust communication features enable it to be the central controller in automation systems, robotics, and vehicle electronics.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSPIC33FJ128MC506A-H/MR is no exception. It is designed to meet the rigorous demands of industrial applications, ensuring reliable performance over its lifetime.

For developers looking for a versatile and powerful DSC to drive their next project, the DSPIC33FJ128MC506A-H/MR offers a compelling blend of performance, features, and reliability.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.8361 $90.8361
2+ $87.9983 $175.9966
3+ $85.1593 $255.4779
4+ $82.3203 $329.2812
5+ $73.8045 $369.0225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess