EN
  • EN
  • DE

DSPIC33EV64GM003T-H/M5VAO

Part No DSPIC33EV64GM003T-H/M5VAO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 16-bit MCU/DSC, 64 KB, 4096 Bytes, 70 MHz, 4.5 to 5.5V, UQFN-36, RoHS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1117640-DSPIC33EV64GM003T-H/M5VAO
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSPIC33EV64GM003T-H/M5VAO CAD Model

Description

Microchip Technology's DSPIC33EV64GM003T-H/M5VAO

The DSPIC33EV64GM003T-H/M5VAO is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This product is part of the dsPIC33E series and is optimized for applications that require advanced control features, real-time response, and robust operational capabilities.

Featuring a 64KB of flash memory and 8KB of RAM, the DSPIC33EV64GM003T-H/M5VAO is well-suited for complex algorithms and data-intensive applications. Its flash memory technology provides reliable storage for the device's firmware, which can be updated in the field for greater flexibility and longevity of the product.

The DSC operates at a maximum frequency of 70 MHz, offering rapid execution of instructions and supporting high-speed control loops. This makes it ideal for a wide range of applications, from motor control and power conversion to sensor processing and industrial automation. The device also boasts a rich set of peripherals, including multiple PWM outputs, analog-to-digital converters (ADCs), and serial communication interfaces such as UART, SPI, and I2C, providing versatile connectivity options for various system requirements.

Designed with robustness in mind, the DSPIC33EV64GM003T-H/M5VAO features an extended operating temperature range, ensuring reliable performance in harsh environments. It also incorporates several built-in hardware safety features such as a watchdog timer, dead-time generation, and fault protection, which contribute to the overall system safety and stability.

The device comes in a 64-pin TQFP package, which is suitable for space-constrained applications while offering ample I/O options for interfacing with external hardware. With its combination of processing power, memory capacity, and rich set of peripherals, the DSPIC33EV64GM003T-H/M5VAO from Microchip Technology is a versatile and powerful solution for designers looking to create sophisticated embedded systems with stringent performance and reliability requirements.

Overall, Microchip's DSPIC33EV64GM003T-H/M5VAO stands out as a top choice for engineers and developers who require a DSC that balances computational prowess with microcontroller efficiency, all within a compact and robust package.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
Lowest to $2.0975

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess