EN
  • EN
  • DE

DSPIC33EV256GM102-I/SS

Part No DSPIC33EV256GM102-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 28SSOP / dsPIC dsPIC™ 33EV, Functional Safety (FuSa) Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 21
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Data Converters A/D 11x10/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number DSPIC33EV256GM102
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 47
Win Source Part Number 1319127-DSPIC33EV256GM102-I/SS
Ultra Librarian 3D Model Ultra Librarian DSPIC33EV256GM102-I/SS CAD Model

Description

Product Overview: DSPIC33EV256GM102-I/SS

Manufacturer: Microchip Technology

Product Category: Digital Signal Controllers (DSCs)

The DSPIC33EV256GM102-I/SS from Microchip Technology is a high-performance, 16-bit Digital Signal Controller (DSC) that combines the benefits of a microcontroller (MCU) with the processing power of a digital signal processor (DSP), making it an ideal choice for applications requiring sophisticated algorithms and control functions. This particular device is part of Microchip's dsPIC33E series, designed to deliver the speed and responsiveness needed for advanced applications.

Key Features

  • Core: 16-bit dsPIC33E
  • Maximum Speed: 70 MIPS
  • Program Memory: 256 KB of Flash
  • RAM: 32 KB
  • I/O Pins: 21
  • Timers: 9 with multiple modes, including 32-bit mode
  • Communication Interfaces: I²C, SPI, UART
  • Analog Features: 12-bit A/D converters, comparators
  • Temperature Range: -40°C to +125°C
  • Package: 28-SSOP (Shrink Small Outline Package)

With its robust set of peripherals, the DSPIC33EV256GM102-I/SS is well-suited for a wide range of applications, including motor control, power supplies, automotive systems, and industrial automation. The device features advanced motor control PWMs, QEI (Quadrature Encoder Interface), and high-resolution ADCs which make it particularly adept at handling complex control algorithms and real-time data processing.

The DSPIC33EV256GM102-I/SS also offers flexible communication options with its I²C, SPI, and UART interfaces, allowing for easy integration into existing systems. The high-speed PWMs and 32-bit timers support sophisticated timing operations, while the robust analog features enable precise measurement and control.

Designed for reliability and durability, the DSPIC33EV256GM102-I/SS operates over an extended industrial temperature range, ensuring stable performance even in harsh environments. Its compact 28-SSOP package allows for a smaller board footprint, providing an efficient solution for space-constrained applications.

In summary, the DSPIC33EV256GM102-I/SS from Microchip Technology is a versatile and powerful DSC that combines advanced control capabilities with the ease of use of a microcontroller, making it an excellent choice for engineers looking to push the boundaries of what's possible in embedded control applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess