EN
  • EN
  • DE

DSPIC33EP512GM310-I/BG

Part No DSPIC33EP512GM310-I/BG
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 121BGA / MCU 16-bit dsPIC 512KB Flash 3.3V 121-Pin TFBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33EP
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LIN, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR, PWM, WDT
Number of I/O 85
Program Memory Size 512KB (170K x 24)
Program Memory Type FLASH
RAM Size 48K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 49x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 121-TFBGA
Manufacturer Package 121-TFBGA (10x10)
Win Source Part Number 773493-DSPIC33EP512GM310-I/BG
Popularity Medium
Supply and Demand Status Limited
Family Name dsPIC33EP512GM310
Introduction Date June 19, 2013
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP512GM310-I/BG CAD Model

Description

Microchip Technology's DSPIC33EP512GM310-I/BG

The DSPIC33EP512GM310-I/BG is a high-performance, 16-bit Digital Signal Controller (DSC) from the reputable Microchip Technology. This powerful component is designed to deliver the functionality of a microcontroller with the computational prowess of a digital signal processor, making it ideal for applications that require complex algorithms, precise control, and high-speed data processing.

At the heart of this DSC is a 70 MIPS dsPIC33E core, which is complemented by 512 KB of flash memory and 48 KB of RAM. This generous memory provision allows for the storage of complex firmware and the handling of data-intensive tasks. The device operates at a voltage range of 3.0V to 3.6V, ensuring compatibility with a variety of power supplies and reducing power consumption for battery-powered applications.

One of the standout features of the DSPIC33EP512GM310-I/BG is its rich set of peripherals. It includes advanced analog features such as a 10-bit Analog-to-Digital Converter (ADC) with up to 48 channels, offering precise measurement capabilities for sensor interfacing. The device also boasts dual CAN modules, which provide robust communication in automotive and industrial environments, and six UART modules for serial communication.

The DSC also supports a variety of communication protocols, including I2C, SPI, and USB, making it highly versatile for different communication requirements. Its flexible PWM modules are particularly useful for motor control applications, delivering fine-tuned control over motor speed and torque.

For enhanced operational safety, the DSPIC33EP512GM310-I/BG features a variety of built-in hardware safety mechanisms, such as a watchdog timer, deadman timer, and fail-safe clock monitor. These features help to ensure reliable operation even in harsh environments or in the event of system anomalies.

Designed with an extended temperature range and available in a 144-pin TFBGA package, this DSC is suitable for a wide array of applications, including industrial automation, automotive systems, power supply control, and Internet of Things (IoT) devices. The DSPIC33EP512GM310-I/BG is a testament to Microchip's commitment to providing advanced solutions that meet the evolving needs of modern electronics.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7687 $75.0748
8+ $15.4000 $123.2000
12+ $14.9187 $179.0244
16+ $14.4375 $231.0000
21+ $13.9563 $293.0823
28+ $12.5125 $350.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 109 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess