EN
  • EN
  • DE

DSPIC33EP32MC204-I/MV

Part No DSPIC33EP32MC204-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 48UQFN / dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 32KB (10.7K x 24) FLASH 48-UQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 35
Program Memory Size 32KB (10.7K x 24)
Program Memory Type FLASH
RAM Size 2K x 16
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 9x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 48-UFQFN Exposed Pad
Supplier Device Package 48-UQFN (6x6)
Base Product Number DSPIC33EP32MC204
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 61
Win Source Part Number 1318812-DSPIC33EP32MC204-I/MV
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP32MC204-I/MV CAD Model

Description

Microchip Technology's DSPIC33EP32MC204-I/MV Product Overview

The dSPIC33EP32MC204-I/MV is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This particular model is part of the dsPIC33E series, which is known for its enhanced features, including increased RAM and flash memory, as well as a host of integrated peripherals suitable for complex and demanding applications.

Key Features

  • High-Performance DSC Core: The device boasts a 70 MIPS dsPIC DSC core with DSP and enhanced on-chip features, making it ideal for applications requiring intricate algorithmic processing like motor control, power conversion, and sensing.
  • Program Memory: It comes with 32 KB of flash memory, providing ample space for application code storage.
  • RAM: The DSC is equipped with 8 KB of RAM, enabling efficient data manipulation and storage for real-time processing tasks.
  • Digital Peripherals: It includes various digital peripherals such as Quadrature Encoder Interfaces, Input Capture, and Output Compare modules, making it highly suitable for precision motor control.
  • Advanced Analog Features: The device offers a 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels, enabling accurate and rapid signal conversion for real-time monitoring and control.
  • Flexible Communication: With multiple communication interfaces like UART, SPI, and I2C, the DSPIC33EP32MC204-I/MV ensures flexible and robust data exchange with other devices in the system.
  • Temperature Range: The device operates over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.
  • Package: It is available in a 44-pin QFN package, which is compact and suitable for space-constrained applications.

Applications

The DSPIC33EP32MC204-I/MV is adept for a wide array of applications, especially where precise control and high-speed processing are paramount. It is commonly used in:

  • Advanced Motor Control Systems
  • Power Supply and Power Management
  • Industrial Automation
  • Automotive and Transportation
  • Embedded Audio Applications
  • Medical Devices

Microchip Technology's commitment to innovation is exemplified in the DSPIC33EP32MC204-I/MV, making it a go-to choice for engineers looking to develop advanced systems with a single chip solution that offers both microcontroller versatility and DSP performance.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7237 $51.9607
26+ $3.8758 $100.7708
40+ $3.7547 $150.1880
56+ $3.6336 $203.4816
72+ $3.5125 $252.9000
96+ $3.1491 $302.3136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess