EN
  • EN
  • DE

DSPIC33EP32GP504-I/PT

Part No DSPIC33EP32GP504-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 70 MIPs 32KB (10.7K x 24) FLASH 44-TQFP (10x10)
Manufacturer Microchip Technology
Series dsPIC™ 33EP
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 35
Program Memory Size 32KB (10.7K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 9x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-TQFP
Case / Package 44-TQFP (10x10)
Family Name DSPIC33EP32GP504
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869749-DSPIC33EP32GP504-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP32GP504-I/PT CAD Model

Description

dSPIC33EP32GP504-I/PT Microcontroller

The dSPIC33EP32GP504-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to offer the best of both worlds: the processing power of a digital signal processor (DSP) and the functionality of a microcontroller (MCU). This makes it an ideal choice for applications requiring complex algorithms and precise control, such as motor control, power supplies, and Internet of Things (IoT) devices.

Key Features:

  • Core: The device features a 70 MIPS dSPIC33E core with DSP and enhanced on-chip features, allowing for efficient data manipulation and high-speed mathematical operations.
  • Program Memory: It comes with 32KB of flash memory, providing ample space for application code storage and in-circuit reprogrammability for easy updates and patches.
  • RAM: With 8KB of RAM, the dSPIC33EP32GP504-I/PT offers enough temporary data storage for real-time processing and buffer management.
  • I/O Pins: The device includes 44 programmable input/output pins, which provide the flexibility to interface with a wide range of peripherals and devices.
  • Advanced Analog Features: It boasts a variety of analog features such as a 10-bit analog-to-digital converter (ADC) with up to 48 channels, offering precision sensing capabilities for complex applications.
  • Communication Interfaces: Multiple communication interfaces are available, including UART, SPI, and I2C modules, facilitating easy data exchange with other devices and systems.
  • Temperature Range: The dSPIC33EP32GP504-I/PT operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Packaging: This microcontroller comes in a 44-pin TQFP package, which is suitable for space-constrained applications while still offering sufficient connectivity.

Applications:

The versatility of the dSPIC33EP32GP504-I/PT makes it suitable for a variety of applications. Its robust processing capabilities and extensive peripheral set make it perfect for advanced motor control systems, power conversion and management, audio applications, and industrial automation systems. Moreover, its extended temperature range and programmable nature make it a go-to choice for automotive and aerospace industries where reliability and adaptability are crucial.

Overall, the dSPIC33EP32GP504-I/PT from Microchip Technology is a powerful and flexible solution for developers looking to integrate advanced control into their designs with minimal overhead and maximum performance.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.8577 $77.7154
4+ $31.8838 $127.5352
6+ $30.8870 $185.3220
8+ $29.8902 $239.1216
10+ $28.8946 $288.9460
14+ $25.9055 $362.6770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,970 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess