EN
  • EN
  • DE

DSPIC33EP256MU806-E/MR

Part No DSPIC33EP256MU806-E/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33EP
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity CANbus, I²C, IrDA, LINbus, QEI, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 51
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
RAM Size 12K x 16
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 24x10/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number DSPIC33EP256MU806
Standard Package 40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264497-DSPIC33EP256MU806-E/MR
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP256MU806-E/MR CAD Model

Description

dsPIC33EP256MU806-E/MR by Microchip Technology

The dsPIC33EP256MU806-E/MR is a high-performance, 16-bit Digital Signal Controller (DSC) from the renowned manufacturer Microchip Technology. This DSC is part of Microchip's dsPIC33E series, designed to deliver the efficiency of a microcontroller with the added benefits of a digital signal processor, making it an ideal solution for applications requiring advanced control and high-speed signal processing.

Key Features:

  • Enhanced Performance: With a CPU speed of up to 70 MIPS (Million Instructions Per Second), this DSC can handle complex algorithms and high-speed control loops efficiently.
  • Expanded Memory: It boasts 256 KB of Flash memory for program storage and 16 KB of RAM for data, which helps in managing large applications and data buffers.
  • Dual Partition Flash with Live Update: This feature enables seamless firmware updates with minimal downtime, enhancing reliability and serviceability.
  • Advanced Peripheral Integration: The dsPIC33EP256MU806-E/MR includes a variety of peripherals such as high-speed ADCs, DACs, PWMs, and communication interfaces like UART, SPI, and I2C, making it highly versatile for interfacing with various external devices.
  • Robust Design: The device operates within the extended temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Flexible Power Management: It features multiple power-saving modes to optimize power consumption for battery-powered or energy-sensitive applications.

Applications:

The dsPIC33EP256MU806-E/MR is suitable for a wide range of applications, including:

  • Motor Control and Drive Systems
  • Power Supply and Conversion
  • Industrial Automation and Process Control
  • Automotive and Transportation
  • Audio Processing and Pro Audio Equipment
  • Medical Devices

Package and Quality:

This DSC comes in a 64-pin QFN (Quad Flat No-lead) package, denoted by the suffix 'MR' in its part number, offering a compact footprint for space-constrained applications. Microchip Technology ensures high-quality standards, and the dsPIC33EP256MU806-E/MR is no exception, providing both performance and reliability for designers and engineers across industries.

For more information, datasheets, and support, visit Microchip Technology's official website.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess