EN
  • EN
  • DE

DSPIC33CK64MP203-I/M5

Part No DSPIC33CK64MP203-I/M5
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 36UQFN / dsPIC dsPIC™ 33CK, Functional Safety (FuSa) Microcontroller IC 16-Bit 100MHz 64KB (64K x 8) FLASH 36-UQFN (5x5)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 100MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O 29
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 16x12b; D/A 3x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 36-UFQFN Exposed Pad
Supplier Device Package 36-UQFN (5x5)
Base Product Number DSPIC33CK64MP203
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 73
Win Source Part Number 1322730-DSPIC33CK64MP203-I/M5
Ultra Librarian 3D Model Ultra Librarian DSPIC33CK64MP203-I/M5 CAD Model

Description

Microchip Technology's DSPIC33CK64MP203-I/M5: A High-Performance Digital Signal Controller

The DSPIC33CK64MP203-I/M5 is a cutting-edge digital signal controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the performance of a digital signal processor. This 16-bit DSC is part of the dsPIC33CK family and is ideal for applications requiring sophisticated algorithms and control systems, such as automotive, industrial control, motor control, and power conversion.

Key Features:

  • High-Speed CPU: This DSC operates at a maximum frequency of 100 MHz, with a 16-bit wide data path and an enhanced instruction set, providing up to 100 MIPS (Million Instructions Per Second) of performance. This allows for efficient handling of complex math and signal processing tasks.
  • Advanced Memory: The DSPIC33CK64MP203-I/M5 comes with 64 KB of flash memory and 8 KB of RAM, ensuring ample space for code and data storage.
  • Robust Peripheral Set: Equipped with a variety of peripherals including PWMs, timers, UART, SPI, I2C modules, and Analog-to-Digital Converters (ADCs), this DSC can handle a diverse range of functions and connectivity options.
  • Flexible Power Management: With multiple power-saving modes and an on-chip Voltage Regulator Module (VRM), the DSC ensures efficient power management for battery-powered and energy-conscious applications.
  • Enhanced Security: The device features security measures such as Flash Program Memory Lock, which secures your application against unauthorized access and intellectual property theft.

Robust Design and Easy Integration:

The DSPIC33CK64MP203-I/M5 is available in a compact 28-pin UQFN package, making it suitable for space-constrained applications. Its compatibility with the MPLAB® development environment and software libraries simplifies development and reduces time to market. Moreover, the device is designed to work over an industrial temperature range, ensuring reliable operation under harsh conditions.

Conclusion:

With its powerful CPU, extensive memory, and a wide array of peripherals, the DSPIC33CK64MP203-I/M5 from Microchip Technology is a versatile and efficient solution for developers looking to integrate advanced control into their designs. Whether you're working on motor control, power conversion, or complex signal processing, this digital signal controller offers the performance and features to meet the demands of your application.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8205 $62.5640
18+ $6.4172 $115.5096
28+ $6.2162 $174.0536
39+ $6.0164 $234.6396
50+ $5.8154 $290.7700
67+ $5.2137 $349.3179
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess