EN
  • EN
  • DE

DSPIC33CH256MP506-I/PT

Part No DSPIC33CH256MP506-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 328KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 4 Weeks
Features dsPIC series Microcontroller IC 16-Bit Dual-Core 180MHz, 200MHz 328kB (328k x 8) FLASH, PRAM 64-TQFP (10x10)
Manufacturer Microchip Technology
Series dsPIC™ 33CH, Functional Safety (FuSa)
Package Tray
Core Processor dsPIC
Core Size 16-Bit Dual-Core
Speed 180MHz, 200MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O 53
Program Memory Size 328kB (328k x 8)
Program Memory Type FLASH, PRAM
Supply Voltage 3V ~ 3.6V
Data Converters A/D 34x12b; D/A 4x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name DSPIC33CH256MP506
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869733-DSPIC33CH256MP506-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33CH256MP506-I/PT CAD Model

Description

dSPIC33CH256MP506-I/PT Digital Signal Controller

The dSPIC33CH256MP506-I/PT is a high-performance digital signal controller (DSC) from Microchip Technology, designed to meet the demanding requirements of today's embedded control applications. It combines the processing power of a DSP with the versatility of a microcontroller, making it an ideal choice for applications involving complex algorithms and control systems.

Key Features:

  • Dual-Core Architecture: This DSC features a dual-core design with a Master and Slave core that can run in parallel, offering increased system performance and flexibility in design.
  • High-Performance CPU: The Master core is a 16-bit dsPIC33CH CPU that can run at speeds up to 100 MIPS, providing the computational power needed for high-speed control algorithms.
  • Advanced Peripherals: It comes equipped with a rich set of peripherals including PWMs, timers, ADCs, comparators, and communication modules like UART, SPI, and I2C, making it well-suited for motor control, power conversion, and sensing applications.
  • Large Memory: With 256 KB of flash memory and 32 KB of RAM, this DSC has ample space for complex applications and data buffering.
  • Robust Design: The dSPIC33CH256MP506-I/PT operates over an extended temperature range and includes features like a fail-safe clock monitor, providing reliability for critical applications.
  • Easy Development: Microchip provides comprehensive development tools, including MPLAB X IDE and MPLAB Code Configurator, to streamline the development process.

Applications:

The versatility of the dSPIC33CH256MP506-I/PT makes it suitable for a wide range of applications, particularly where precise timing, control, and DSP capabilities are required. Typical applications include:

  • Advanced motor control systems
  • Power supply and conversion
  • Industrial automation and robotics
  • Automotive and transportation systems
  • Audio processing and IoT devices

Package Information:

This DSC is available in a 64-pin TQFP (Thin Quad Flat Pack) package, denoted by the "-I/PT" suffix, ensuring a compact footprint for space-constrained applications.

With its powerful features and robust design, the dSPIC33CH256MP506-I/PT from Microchip Technology is a smart choice for engineers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1256 $56.8792
15+ $6.6672 $100.0080
24+ $6.4588 $155.0112
32+ $6.2505 $200.0160
42+ $6.0421 $253.7682
56+ $5.4171 $303.3576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,080 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess