EN
  • EN
  • DE

DSPIC30F4012-30I/SO

Part No DSPIC30F4012-30I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB FLASH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 30 MIPs
Number of I/O 20
Program Memory Size 48KB (16K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 2.5 V to 5.5 V
Data Converters A/D 6x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 080822-DSPIC30F4012-30I/SO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSPIC30F4012-30I/SO CAD Model

Description

Microchip Technology's DSPIC30F4012-30I/SO: High-Performance Digital Signal Controller

The DSPIC30F4012-30I/SO is a cutting-edge digital signal controller (DSC) designed by Microchip Technology, known for its high performance and versatility in handling complex algorithms and signal processing tasks. This DSC is part of the dsPIC30F family and is ideal for applications requiring a perfect blend of the microcontroller (MCU) and digital signal processing (DSP) capabilities.

Key Features:

  • Core Performance: The DSPIC30F4012-30I/SO operates at a maximum frequency of 30 MIPS (Million Instructions Per Second), providing swift execution of instructions and efficient handling of DSP algorithms.
  • Program Memory: It comes with 48 KB of flash memory, allowing for robust program storage and accommodating complex applications without the need for external memory components.
  • Data RAM: With 2 KB of RAM, the device ensures ample space for data manipulation and buffering, which is essential for real-time signal processing tasks.
  • I/O Pins: The device offers 34 general-purpose I/O pins, granting developers the flexibility to connect a wide array of peripherals and implement various interface standards.
  • 16-bit Architecture: The 16-bit modified Harvard architecture enables simultaneous data and instruction accesses, reducing bottlenecks and improving overall system throughput.
  • Integrated Peripherals: A host of on-chip peripherals, including UART, SPI, and I2C serial interfaces, PWM outputs, and analog-to-digital converters (ADCs), enhance the functionality of this DSC, making it suitable for a broad range of applications.
  • Temperature Range: The industrial temperature range from -40°C to +85°C ensures reliable operation under harsh environmental conditions.
  • Package: Encased in a 28-pin SOIC package, the DSPIC30F4012-30I/SO is compact and suitable for space-constrained applications.

Applications:

The DSPIC30F4012-30I/SO is engineered to cater to a diverse range of applications, including motor control, power supplies, automotive systems, embedded audio processing, and industrial control systems. Its robust architecture and integrated peripherals make it a highly adaptable solution for designers looking to leverage DSP capabilities within their projects.

Overall, the DSPIC30F4012-30I/SO from Microchip Technology is an exceptional choice for developers who require a reliable and powerful digital signal controller that can meet the demands of both complex signal processing and general-purpose control applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6091 $50.4364
10+ $10.3459 $103.4590
15+ $10.0226 $150.3390
21+ $9.6993 $203.6853
27+ $9.3760 $253.1520
36+ $8.4061 $302.6196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess