EN
  • EN
  • DE

DSC6331MI2EB-008.0000T

Part No DSC6331MI2EB-008.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description SPTEAD SPECTTUM MEMS OSC +-2.0% / 8 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XXB
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 8 MHz
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Spread Spectrum Bandwidth ±2.00%, Center Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6331
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343543-DSC6331MI2EB-008.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6331MI2EB-008.0000T CAD Model

Description

Product Overview

The DSC6331MI2EB-008.0000T is a high-performance, low-power, fixed-frequency MEMS oscillator from Microchip Technology. This precision oscillator is designed for a wide range of applications, from consumer electronics to industrial and telecommunications systems. Its compact size and stability make it an excellent choice for modern compact devices that require reliable timekeeping and frequency control.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 8.0000 MHz, providing a stable clock output for your circuits.
  • Supply Voltage: It supports a supply voltage range that is suitable for various electronic applications, ensuring versatility in system design.
  • Low Power Consumption: Designed for energy efficiency, this oscillator is ideal for battery-powered devices, helping to extend battery life and reduce power costs.
  • Small Footprint: The DSC6331 series comes in a compact package, making it suitable for space-constrained applications without sacrificing performance.
  • Temperature Stability: The device maintains stable performance across a wide temperature range, ensuring reliable operation in diverse environmental conditions.
  • Long-term Reliability: With its robust MEMS technology, the DSC6331MI2EB-008.0000T offers excellent long-term reliability, which is critical for applications where maintenance and serviceability are challenging.

Applications

The versatility of the DSC6331MI2EB-008.0000T makes it suitable for a variety of applications, including:

  • Portable electronics such as smartphones, tablets, and wearables
  • Internet of Things (IoT) devices and smart home systems
  • Industrial control systems and automation
  • Networking equipment, including routers and switches
  • Healthcare devices and medical instrumentation

Quality and Support

Microchip Technology is known for its commitment to quality and customer support. The DSC6331MI2EB-008.0000T is backed by Microchip's rigorous testing and validation processes, ensuring that you receive a product that meets the highest industry standards. Additionally, Microchip offers comprehensive technical support to assist with integration and troubleshooting, making the implementation of this MEMS oscillator into your design as smooth as possible.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess