EN
  • EN
  • DE

DSC6331MI2EA-008.0000T

Part No DSC6331MI2EA-008.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC SMD / 8 MHz XO (Standard) LVCMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 8 MHz
Function Standby (Power Down)
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Spread Spectrum Bandwidth ±2.00%, Center Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 1,000
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342975-DSC6331MI2EA-008.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6331MI2EA-008.0000T CAD Model

Description

Microchip Technology's DSC6331MI2EA-008.0000T MEMS Oscillator

Microchip Technology's DSC6331MI2EA-008.0000T is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator that delivers exceptional timing solutions for a wide range of electronic applications. This high-stability oscillator is designed to meet the demanding requirements of modern electronics, providing a reliable and precise clock signal essential for digital circuits.

Key Features

  • Frequency: The DSC6331MI2EA-008.0000T offers a fixed frequency of 8.0000 MHz, which is ideal for applications requiring a standard clock frequency.
  • Supply Voltage: It operates at a supply voltage of 1.8V, making it suitable for low-power applications and compatible with many contemporary digital systems.
  • Stability: This oscillator boasts excellent frequency stability, ensuring reliable performance even under varying environmental conditions.
  • Package: Housed in a compact 4-SMD (Surface Mount Device) package, it occupies minimal space on a circuit board, which is critical for space-constrained applications.
  • Temperature Range: The device is operational over an industrial temperature range, making it versatile for use in harsh environments.

Applications

The DSC6331MI2EA-008.0000T is suitable for a variety of applications, including:

  • Consumer electronics such as wearable devices, smart home systems, and portable media players.
  • Industrial controls, including automation systems and IoT (Internet of Things) devices.
  • Telecommunications equipment, where consistent and precise timing is crucial.
  • Automotive electronics that require robust and reliable components.

Advantages of MEMS Technology

MEMS oscillators like the DSC6331MI2EA-008.0000T offer several advantages over traditional quartz crystal oscillators. They provide better shock and vibration resistance, which is essential for mobile and automotive applications. Additionally, MEMS devices typically have shorter lead times and better scalability, making them a more flexible option for manufacturers.

Microchip Technology's commitment to quality and performance is evident in the DSC6331MI2EA-008.0000T, making it an excellent choice for designers seeking a reliable and efficient timing solution.

You May Also Be Interested in

Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess