EN
  • EN
  • DE

DSC6331MI2AA-008.0000

Part No DSC6331MI2AA-008.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description SPREAD SPECTRUM MEMS OSCILLATOR, / 8.004 MHz XO (Standard) LVCMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 8.004 MHz
Function Standby (Power Down)
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Spread Spectrum Bandwidth ±0.25%, Center Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 100
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342939-DSC6331MI2AA-008.0000
Ultra Librarian 3D Model Ultra Librarian DSC6331MI2AA-008.0000 CAD Model

Description

Product Overview: DSC6331MI2AA-008.0000

The DSC6331MI2AA-008.0000 is a high-quality, MEMS-based oscillator from Microchip Technology, renowned for its precision and reliability. This compact and energy-efficient component is designed to meet the stringent demands of modern electronic devices, offering a stable and accurate clock signal that is crucial for system timing.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 8.0000 MHz, providing a standardized clock rate for a variety of applications.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V, which is ideal for low-power operations in battery-powered devices.
  • Output Type: This device provides a CMOS output, ensuring compatibility with most digital integrated circuits and microcontrollers.
  • Package: Encased in a compact 6-SMD, No Lead package, the DSC6331MI2AA-008.0000 is suitable for space-constrained applications.
  • Temperature Stability: The oscillator maintains stable performance over a wide temperature range, making it reliable for use in various environmental conditions.
  • RoHS Compliant: It adheres to the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice for electronic designs.

Applications

The DSC6331MI2AA-008.0000 is versatile and can be employed across a diverse range of applications, including:

  • Consumer electronics such as smartphones, tablets, and wearable devices
  • Industrial control systems requiring precise timing mechanisms
  • Automotive electronics where robustness and reliability are paramount
  • Networking equipment, including routers and switches
  • Internet of Things (IoT) devices, where power efficiency is essential

Quality and Support

Microchip Technology is committed to delivering high-quality products. The DSC6331MI2AA-008.0000 oscillator is backed by comprehensive technical support and documentation, ensuring that designers and engineers can integrate this component into their projects with confidence and ease. With its robust design and precise performance, the DSC6331MI2AA-008.0000 is an excellent choice for any application requiring a reliable clock source.

You May Also Be Interested in

Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess