EN
  • EN
  • DE

DSC6331JI2EB-025.0000T

Part No DSC6331JI2EB-025.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description SPREAD SPECTRUM MEMS OSC +-2.0% / 25 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-VLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XXB
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Spread Spectrum Bandwidth ±2.00%, Center Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6331
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343687-DSC6331JI2EB-025.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6331JI2EB-025.0000T CAD Model

Description

Product Overview: DSC6331JI2EB-025.0000T

The DSC6331JI2EB-025.0000T is a high-performance, low-power MEMS oscillator from the esteemed manufacturer Microchip Technology. This precision timing device is a stellar choice for modern electronic applications where reliability, compactness, and energy efficiency are of paramount importance. The oscillator operates at a stable frequency of 25.0000 MHz, making it suitable for a wide range of applications, including but not limited to consumer electronics, IoT devices, and industrial systems.

Key Features

  • Frequency: The device offers a precise frequency of 25.0000 MHz, which is essential for synchronous operation in digital systems.
  • Supply Voltage: It operates at a nominal supply voltage, allowing for seamless integration into various circuit designs without the need for additional voltage regulation components.
  • Low Power Consumption: Designed to be energy-efficient, the DSC6331JI2EB-025.0000T is an ideal solution for battery-powered devices, where power conservation is critical.
  • Stability: It boasts excellent frequency stability, ensuring consistent performance over a range of environmental conditions including temperature variations and external perturbations.
  • Form Factor: The compact package size makes it a perfect fit for space-constrained applications, without compromising on the quality of the timing signals.
  • Output Type: The device provides a CMOS output, which is compatible with most digital circuits, making it a versatile component for design engineers.

Applications

The DSC6331JI2EB-025.0000T is designed to meet the demands of a broad spectrum of applications. Its reliability and performance make it an excellent choice for:

  • Consumer Electronics (e.g., smart wearables, home automation systems)
  • Internet of Things (IoT) Devices
  • Industrial Control Systems
  • Telecommunication Infrastructure
  • Automotive Electronics
  • Healthcare and Medical Equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6331JI2EB-025.0000T is no exception. It is manufactured to stringent standards, ensuring high reliability and performance consistency. This product is an excellent choice for designers looking to incorporate a stable and reliable timing solution into their next project.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess